☰
MAX3678UTN2
MAX3678UTN2
Obsolete
Description:  IC FREQ SYNTH 56TQFN
Manufacturer:  Microchip Technology
Datasheet:   MAX3678UTN2 Datasheet
History Price: Obsolete
In Stock: 4080
MAX3678UTN2 Specification
Specification
Part No
MAX3678UTN2
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes
Input
LVPECL
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
2:9
Differential - Input:Output
-
Frequency - Max
333.33MHz
Divider/Multiplier
-
Voltage - Supply
3V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-WFQFN Exposed Pad
Supplier Device Package
56-TQFN (8x8)
MAX3678UTN2 PDF Datasheet
MAX3678UTN2 Related Parts
MAX038CPP
MAX038CPP
Maxim Integrated
IC FUNCTION GENERATOR 20DIP
MAX038CPP+
MAX038CPP+
Maxim Integrated
IC FUNCTION GENERATOR 20DIP
MAX038CWP
MAX038CWP
Maxim Integrated
IC FUNCTION GENERATOR 20SOIC
MAX038CWP+
MAX038CWP+
Maxim Integrated
IC FUNCTION GENERATOR 20SOIC
MAX31091AUA/V+027
MAX31091AUA/V+027
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
MAX31091AUA/V+028
MAX31091AUA/V+028
Maxim Integrated
IC CLK GENERATOR 8UMAX
MAX31091AUA/V+033
MAX31091AUA/V+033
Maxim Integrated
IC CLK GENERATOR 33.3MHZ 8UMAX
MAX31091AUA/V+066
MAX31091AUA/V+066
Maxim Integrated
IC CLK GENERATOR 66.6MHZ 8UMAX
MAX31091AUA/V+172
MAX31091AUA/V+172
Maxim Integrated
IC CLK GENERATOR 1.7MHZ 8UMAX
MAX31091AUA/V+192
MAX31091AUA/V+192
Maxim Integrated
IC CLK GENERATOR 8UMAX
MAX31091AUA/V+200
MAX31091AUA/V+200
Maxim Integrated
IC CLK GENERATOR 0.2MHZ 8UMAX
MAX31091AUA/V+330
MAX31091AUA/V+330
Maxim Integrated
IC CLK GENERATOR 33MHZ 8UMAX
MAX3678UTN2 Compare Parts
  • MAX3678UTN2 vs MAX9491ETP095+T
  • MAX3678UTN2 vs MAX9491ETP095+
  • MAX3678UTN2 vs MAX9491ETP080+T
  • MAX3678UTN2 vs MAX9491ETP080+
  • MAX3678UTN2 vs MAX9491ETP045+T
  • MAX3678UTN2 vs MAX9491ETP045+
  • MAX3678UTN2 vs MAX9491ETP010+T
  • MAX3678UTN2 vs MAX9491ETP010+
  • MAX3678UTN2 vs MAX9489ETJ
  • MAX3678UTN2 vs MAX9486EUG-T
  • MAX3678UTN2 vs MAX9486EUG
  • MAX3678UTN2 vs MAX9485EUP+T
  • MAX3678UTN2 vs MAX9485EUP+
  • MAX3678UTN2 vs MAX9485ETP-T
  • MAX3678UTN2 vs MAX9485ETP+T
  • MAX3678UTN2 vs MAX9485ETP+
  • MAX3678UTN2 vs MAX9485ETP
  • MAX3678UTN2 vs MAX9476EUG-T
  • MAX3678UTN2 vs MAX9476EUG
  • MAX3678UTN2 vs MAX9471ETP+T
  • MAX3678UTN2 vs MAX9471ETP+
  • MAX3678UTN2 vs MAX9383EUA
  • MAX3678UTN2 vs MAX9383ESA
  • MAX3678UTN2 vs MAX9382EUA
  • MAX3678UTN2 vs MAX9382ESA+
  • MAX3678UTN2 vs MAX9382ESA
  • MAX3678UTN2 vs MAX7391CMTP
  • MAX3678UTN2 vs MAX3678UTN2T
  • MAX3678UTN2 vs MAX3674ECM2T
  • MAX3678UTN2 vs MAX3674ECM2
  • MAX3678UTN2 vs MAX3673ETN+T
  • MAX3678UTN2 vs MAX3673ETN+
  • MAX3678UTN2 vs MAX3671ETN2T
  • MAX3678UTN2 vs MAX3671ETN2
  • MAX3678UTN2 vs MAX3670ETJ2T
  • MAX3678UTN2 vs MAX3670ETJ2
  • MAX3678UTN2 vs MAX3670ETJ+TD
  • MAX3678UTN2 vs MAX3670ETJ+D
  • MAX3678UTN2 vs MAX3670EGJ-T
  • MAX3678UTN2 vs MAX3670EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description