☰
MAX038CPP
MAX038CPP
Obsolete
Description:  IC FUNCTION GENERATOR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX038CPP Datasheet
History Price: Obsolete
In Stock: 23820
MAX038CPP Specification
Specification
Part No
MAX038CPP
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Function Generator
PLL
No
Input
CMOS, TTL
Output
CMOS, TTL
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
No/No
Frequency - Max
40MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MAX038CPP PDF Datasheet
MAX038CPP Related Parts
MAX038CPP+
MAX038CPP+
Maxim Integrated
IC FUNCTION GENERATOR 20DIP
MAX038CWP
MAX038CWP
Maxim Integrated
IC FUNCTION GENERATOR 20SOIC
MAX038CWP+
MAX038CWP+
Maxim Integrated
IC FUNCTION GENERATOR 20SOIC
MAX31091AUA/V+027
MAX31091AUA/V+027
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
MAX31091AUA/V+028
MAX31091AUA/V+028
Maxim Integrated
IC CLK GENERATOR 8UMAX
MAX31091AUA/V+033
MAX31091AUA/V+033
Maxim Integrated
IC CLK GENERATOR 33.3MHZ 8UMAX
MAX31091AUA/V+066
MAX31091AUA/V+066
Maxim Integrated
IC CLK GENERATOR 66.6MHZ 8UMAX
MAX31091AUA/V+172
MAX31091AUA/V+172
Maxim Integrated
IC CLK GENERATOR 1.7MHZ 8UMAX
MAX31091AUA/V+192
MAX31091AUA/V+192
Maxim Integrated
IC CLK GENERATOR 8UMAX
MAX31091AUA/V+200
MAX31091AUA/V+200
Maxim Integrated
IC CLK GENERATOR 0.2MHZ 8UMAX
MAX31091AUA/V+330
MAX31091AUA/V+330
Maxim Integrated
IC CLK GENERATOR 33MHZ 8UMAX
MAX31091AUA/V+400
MAX31091AUA/V+400
Maxim Integrated
IC CLK GENERATOR 8UMAX
MAX038CPP Description
The Maxim Integrated MAX038CPP is a high-performance, precision waveform generator that is widely used in various applications, including telecommunications, instrumentation, and signal processing. This device is known for its ability to generate sine, square, triangular, and sawtooth waveforms with high accuracy and stability. Below is a detailed overview of the MAX038CPP, including its specifications and features.

## Overview

The MAX038CPP is a monolithic waveform generator that operates over a wide frequency range. It is designed to provide low distortion and high stability, making it suitable for applications that require precise signal generation. The device can be used in both analog and digital systems, and it is particularly useful in testing and simulation environments.

## Key Features

1. Wide Frequency Range: The MAX038CPP can generate waveforms from 1 Hz to 20 MHz, allowing it to be used in a variety of applications that require different frequency outputs.

2. Low Distortion: The device features low total harmonic distortion (THD), typically less than 0.5% for sine wave outputs, ensuring high-quality signal generation.

3. Programmable Output Amplitude: The output amplitude can be adjusted from 0.1 Vpp to 10 Vpp, providing flexibility in signal strength for different applications.

4. Multiple Waveform Types: The MAX038CPP can generate sine, square, triangular, and sawtooth waveforms, making it versatile for various testing and simulation needs.

5. Temperature Stability: The device is designed to maintain performance over a wide temperature range, ensuring reliable operation in different environmental conditions.

6. Low Power Consumption: The MAX038CPP operates with low power consumption, making it suitable for battery-powered applications.

7. Easy Integration: The device is available in a standard 16-pin DIP package, facilitating easy integration into existing designs.

## Specifications

- Frequency Range: 1 Hz to 20 MHz
- Output Waveform Types: Sine, square, triangular, sawtooth
- Output Amplitude: 0.1 Vpp to 10 Vpp (adjustable)
- Total Harmonic Distortion (THD): < 0.5% for sine wave outputs
- Temperature Range: -40°C to +85°C
- Supply Voltage: +5V to +15V
- Power Consumption: Typically 50 mW
- Output Load: Capable of driving a load of 10 kΩ or greater
- Phase Noise: -100 dBc/Hz at 10 kHz offset (typical)
- Output Impedance: 50 Ω

## Applications

The MAX038CPP is suitable for a wide range of applications, including:

- Signal Generation: Used in laboratories for testing and simulating various signal conditions.
- Telecommunications: Employed in the generation of modulated signals for communication systems.
- Instrumentation: Utilized in test equipment for generating reference signals.
- Audio Applications: Can be used in audio testing and synthesis.

## Conclusion

The Maxim Integrated MAX038CPP is a versatile and reliable waveform generator that offers a wide range of features and specifications suitable for various applications. Its ability to generate multiple waveform types with low distortion and high stability makes it an excellent choice for engineers and designers looking for a high-performance signal generation solution. Whether used in telecommunications, instrumentation, or testing environments, the MAX038CPP provides the precision and reliability needed for modern electronic applications.
MAX038CPP Compare Parts
  • MAX038CPP vs MAX9491ETP095+T
  • MAX038CPP vs MAX9491ETP095+
  • MAX038CPP vs MAX9491ETP080+T
  • MAX038CPP vs MAX9491ETP080+
  • MAX038CPP vs MAX9491ETP045+T
  • MAX038CPP vs MAX9491ETP045+
  • MAX038CPP vs MAX9491ETP010+T
  • MAX038CPP vs MAX9491ETP010+
  • MAX038CPP vs MAX9489ETJ
  • MAX038CPP vs MAX9486EUG-T
  • MAX038CPP vs MAX9486EUG
  • MAX038CPP vs MAX9485EUP+T
  • MAX038CPP vs MAX9485EUP+
  • MAX038CPP vs MAX9485ETP-T
  • MAX038CPP vs MAX9485ETP+T
  • MAX038CPP vs MAX9485ETP+
  • MAX038CPP vs MAX9485ETP
  • MAX038CPP vs MAX9476EUG-T
  • MAX038CPP vs MAX9476EUG
  • MAX038CPP vs MAX9471ETP+T
  • MAX038CPP vs MAX9471ETP+
  • MAX038CPP vs MAX9383EUA
  • MAX038CPP vs MAX9383ESA
  • MAX038CPP vs MAX9382EUA
  • MAX038CPP vs MAX9382ESA+
  • MAX038CPP vs MAX9382ESA
  • MAX038CPP vs MAX7391CMTP
  • MAX038CPP vs MAX3678UTN2T
  • MAX038CPP vs MAX3678UTN2
  • MAX038CPP vs MAX3674ECM2T
  • MAX038CPP vs MAX3674ECM2
  • MAX038CPP vs MAX3673ETN+T
  • MAX038CPP vs MAX3673ETN+
  • MAX038CPP vs MAX3671ETN2T
  • MAX038CPP vs MAX3671ETN2
  • MAX038CPP vs MAX3670ETJ2T
  • MAX038CPP vs MAX3670ETJ2
  • MAX038CPP vs MAX3670ETJ+TD
  • MAX038CPP vs MAX3670ETJ+D
  • MAX038CPP vs MAX3670EGJ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!