FDC37M817-MS
FDC37M817-MS
Obsolete
Description:  IC CTRLR ENHNCD SUPER I/O 100QFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 13200
FDC37M817-MS Specification
Specification
Part No
FDC37M817-MS
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
ISA Host
Standards
-
Voltage - Supply
5V
Current - Supply
15mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
100-BQFP
Supplier Device Package
100-QFP (14x20)
FDC37M817-MS Related Parts
FDC37C665GT-MS
FDC37C665GT-MS
Microchip Technology
IC CTRLR SUPER I/O MULTI 100-QFP
FDC37B782-NS
FDC37B782-NS
Microchip Technology
IC CTRLR ENHNCD SUPER I/O 128QFP
FDC37C932-QS
FDC37C932-QS
Microchip Technology
IC CTRLR ULTRA I/O 160MQFP
FDC37N769-MT
FDC37N769-MT
Microchip Technology
IC CTRLR NOTEBOOK I/O 100LQFP
FDC37C65C+LJP
FDC37C65C+LJP
SMSC
2.88MB FLOPPY DISK CONTROLLER
FDC37C669QFP
FDC37C669QFP
SMSC
ENHANCED SUPER I/O CONTROLLER
FDC37C669TQFP
FDC37C669TQFP
SMSC
ENHANCED SUPER I/O CONTROLLER
FDC37C932QFP
FDC37C932QFP
SMSC
PLUG-AND-PLAY COMPATIBLE ULTRA I
FDC37C935QFP
FDC37C935QFP
SMSC
PLUG-AND-PLAY COMPATIBLE ULTRA I
FDC37N3869-MD
FDC37N3869-MD
SMSC
3.3V SUPER I/O CONTROLLER
FDC37N958FRTQFP
FDC37N958FRTQFP
SMSC
NOTEBOOK I/O CONTROLLER
FDC37N972TQFP
FDC37N972TQFP
SMSC
ADVANCED NOTEBOOK I/O CONTROLLER
FDC37M817-MS Compare Parts
  • FDC37M817-MS vs FDC37N769-MT
  • FDC37M817-MS vs FDC37C932-QS
  • FDC37M817-MS vs FDC37B782-NS
  • FDC37M817-MS vs FDC37N972TQFP
  • FDC37M817-MS vs FDC37N958FRTQFP
  • FDC37M817-MS vs FDC37N3869-MD
  • FDC37M817-MS vs FDC37C935QFP
  • FDC37M817-MS vs FDC37C932QFP
  • FDC37M817-MS vs FDC37C669TQFP
  • FDC37M817-MS vs FDC37C669QFP
  • FDC37M817-MS vs FDC37C65C+LJP
  • FDC37M817-MS vs FDC92C81P
  • FDC37M817-MS vs FDC9266P
  • FDC37M817-MS vs FDC9266LJP
  • FDC37M817-MS vs FDC9266CD
  • FDC37M817-MS vs FDC765AP
  • FDC37M817-MS vs FDC765ALJP
  • FDC37M817-MS vs FDC765A
  • FDC37M817-MS vs FDC72C65P
  • FDC37M817-MS vs FDC72C65LJP
  • FDC37M817-MS vs FDC37N972FBGA
  • FDC37M817-MS vs FDC37C935FRQFP
  • FDC37M817-MS vs FDC37665IRTQFP
  • FDC37M817-MS vs FDC1793P
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you