☰
FDC37C932-QS
FDC37C932-QS
Obsolete
Description:  IC CTRLR ULTRA I/O 160MQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 21040
FDC37C932-QS Specification
Specification
Part No
FDC37C932-QS
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
ISA Host
Standards
-
Voltage - Supply
5V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
160-BQFP
Supplier Device Package
160-QFP (28x28)
FDC37C932-QS Related Parts
FDC37C665GT-MS
FDC37C665GT-MS
Microchip Technology
IC CTRLR SUPER I/O MULTI 100-QFP
FDC37M817-MS
FDC37M817-MS
Microchip Technology
IC CTRLR ENHNCD SUPER I/O 100QFP
FDC37B782-NS
FDC37B782-NS
Microchip Technology
IC CTRLR ENHNCD SUPER I/O 128QFP
FDC37N769-MT
FDC37N769-MT
Microchip Technology
IC CTRLR NOTEBOOK I/O 100LQFP
FDC37C65C+LJP
FDC37C65C+LJP
SMSC
2.88MB FLOPPY DISK CONTROLLER
FDC37C669QFP
FDC37C669QFP
SMSC
ENHANCED SUPER I/O CONTROLLER
FDC37C669TQFP
FDC37C669TQFP
SMSC
ENHANCED SUPER I/O CONTROLLER
FDC37C932QFP
FDC37C932QFP
SMSC
PLUG-AND-PLAY COMPATIBLE ULTRA I
FDC37C935QFP
FDC37C935QFP
SMSC
PLUG-AND-PLAY COMPATIBLE ULTRA I
FDC37N3869-MD
FDC37N3869-MD
SMSC
3.3V SUPER I/O CONTROLLER
FDC37N958FRTQFP
FDC37N958FRTQFP
SMSC
NOTEBOOK I/O CONTROLLER
FDC37N972TQFP
FDC37N972TQFP
SMSC
ADVANCED NOTEBOOK I/O CONTROLLER
FDC37C932-QS Compare Parts
  • FDC37C932-QS vs FDC37C665GT-MS
  • FDC37C932-QS vs FDC37N769-MT
  • FDC37C932-QS vs FDC37B782-NS
  • FDC37C932-QS vs FDC37N972TQFP
  • FDC37C932-QS vs FDC37N958FRTQFP
  • FDC37C932-QS vs FDC37N3869-MD
  • FDC37C932-QS vs FDC37C935QFP
  • FDC37C932-QS vs FDC37C932QFP
  • FDC37C932-QS vs FDC37C669TQFP
  • FDC37C932-QS vs FDC37C669QFP
  • FDC37C932-QS vs FDC37C65C+LJP
  • FDC37C932-QS vs FDC92C81P
  • FDC37C932-QS vs FDC9266P
  • FDC37C932-QS vs FDC9266LJP
  • FDC37C932-QS vs FDC9266CD
  • FDC37C932-QS vs FDC765AP
  • FDC37C932-QS vs FDC765ALJP
  • FDC37C932-QS vs FDC765A
  • FDC37C932-QS vs FDC72C65P
  • FDC37C932-QS vs FDC72C65LJP
  • FDC37C932-QS vs FDC37N972FBGA
  • FDC37C932-QS vs FDC37C935FRQFP
  • FDC37C932-QS vs FDC37665IRTQFP
  • FDC37C932-QS vs FDC1793P
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.