ATA6831C-PIQW
ATA6831C-PIQW
Obsolete
Description:  IC HALF BRIDGE DRIVER 1A 18VQFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 44300
ATA6831C-PIQW Specification
Specification
Part No
ATA6831C-PIQW
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
Bulbs, DC Motors, Resistors
Interface
PWM, SPI
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
800mOhm LS, 800mOhm HS
Current - Output / Channel
1A
Current - Peak Output
-
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
5.6V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting Type
Surface Mount
Package / Case
18-VFQFN Exposed Pad
Supplier Device Package
18-VQFN (4x4)
ATA6831C-PIQW PDF Datasheet
ATA6831C-PIQW Related Parts
ATA6826-TUQY
ATA6826-TUQY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826-TUSY
ATA6826-TUSY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826C-TUQW
ATA6826C-TUQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826C-TUQY-66
ATA6826C-TUQY-66
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826N-TUQY
ATA6826N-TUQY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6827-PIQW
ATA6827-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6828-T2SY
ATA6828-T2SY
Microchip Technology
IC HALF BRIDGE DRVR 1.5A 14SOIC
ATA6829-T3SY
ATA6829-T3SY
Microchip Technology
IC HALF BRIDGE DRVR 1.5A 16PSOP
ATA6831-PIPW
ATA6831-PIPW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831-PIQW
ATA6831-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831-PISW
ATA6831-PISW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831C-PIQW-1
ATA6831C-PIQW-1
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18QFN
ATA6831C-PIQW Compare Parts
  • ATA6831C-PIQW vs ATA6836C-TIQY
  • ATA6831C-PIQW vs ATA6836C-TIQW
  • ATA6831C-PIQW vs ATA6836C-PXQW-1
  • ATA6831C-PIQW vs ATA6836C-PXQW 19
  • ATA6831C-PIQW vs ATA6836C-PXQW
  • ATA6831C-PIQW vs ATA6836-TIQY
  • ATA6831C-PIQW vs ATA6836-PXQW 19
  • ATA6831C-PIQW vs ATA6832C-PIQW-1
  • ATA6831C-PIQW vs ATA6832C-PIQW
  • ATA6831C-PIQW vs ATA6831C-PIQW-1
  • ATA6831C-PIQW vs ATA6831-PISW
  • ATA6831C-PIQW vs ATA6831-PIQW
  • ATA6831C-PIQW vs ATA6831-PIPW
  • ATA6831C-PIQW vs ATA6829-T3SY
  • ATA6831C-PIQW vs ATA6828-T2SY
  • ATA6831C-PIQW vs ATA6827-PIQW
  • ATA6831C-PIQW vs ATA6826N-TUQY
  • ATA6831C-PIQW vs ATA6826C-TUQY-66
  • ATA6831C-PIQW vs ATA6826C-TUQW
  • ATA6831C-PIQW vs ATA6826-TUSY
  • ATA6831C-PIQW vs ATA6826-TUQY
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.