ATA6826-TUQY
ATA6826-TUQY
Obsolete
Description:  IC HALF BRIDGE DRIVER 1A 14SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 2200
ATA6826-TUQY Specification
Specification
Part No
ATA6826-TUQY
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
Bulbs, DC Motors, Resistors
Interface
SPI
Load Type
Inductive, Capacitive, Resistive
Technology
DMOS
Rds On (Typ)
1.5Ohm
Current - Output / Channel
1A
Current - Peak Output
1.3A
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
7V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
ATA6826-TUQY PDF Datasheet
ATA6826-TUQY Related Parts
ATA6826-TUSY
ATA6826-TUSY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826C-TUQW
ATA6826C-TUQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826C-TUQY-66
ATA6826C-TUQY-66
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6826N-TUQY
ATA6826N-TUQY
Microchip Technology
IC HALF BRIDGE DRIVER 1A 14SOIC
ATA6827-PIQW
ATA6827-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6828-T2SY
ATA6828-T2SY
Microchip Technology
IC HALF BRIDGE DRVR 1.5A 14SOIC
ATA6829-T3SY
ATA6829-T3SY
Microchip Technology
IC HALF BRIDGE DRVR 1.5A 16PSOP
ATA6831-PIPW
ATA6831-PIPW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831-PIQW
ATA6831-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831-PISW
ATA6831-PISW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831C-PIQW
ATA6831C-PIQW
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18VQFN
ATA6831C-PIQW-1
ATA6831C-PIQW-1
Microchip Technology
IC HALF BRIDGE DRIVER 1A 18QFN
ATA6826-TUQY Compare Parts
  • ATA6826-TUQY vs ATA6836C-TIQY
  • ATA6826-TUQY vs ATA6836C-TIQW
  • ATA6826-TUQY vs ATA6836C-PXQW-1
  • ATA6826-TUQY vs ATA6836C-PXQW 19
  • ATA6826-TUQY vs ATA6836C-PXQW
  • ATA6826-TUQY vs ATA6836-TIQY
  • ATA6826-TUQY vs ATA6836-PXQW 19
  • ATA6826-TUQY vs ATA6832C-PIQW-1
  • ATA6826-TUQY vs ATA6832C-PIQW
  • ATA6826-TUQY vs ATA6831C-PIQW-1
  • ATA6826-TUQY vs ATA6831C-PIQW
  • ATA6826-TUQY vs ATA6831-PISW
  • ATA6826-TUQY vs ATA6831-PIQW
  • ATA6826-TUQY vs ATA6831-PIPW
  • ATA6826-TUQY vs ATA6829-T3SY
  • ATA6826-TUQY vs ATA6828-T2SY
  • ATA6826-TUQY vs ATA6827-PIQW
  • ATA6826-TUQY vs ATA6826N-TUQY
  • ATA6826-TUQY vs ATA6826C-TUQY-66
  • ATA6826-TUQY vs ATA6826C-TUQW
  • ATA6826-TUQY vs ATA6826-TUSY
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!