Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology AT91M42800A-33AU
AT91M42800A-33AU
Active
Embedded - Microcontrollers
Description:
IC MCU 16/32BIT ROMLESS 144LQFP
Manufacturer:
Microchip Technology
Datasheet:
AT91M42800A-33AU Datasheet
History Price: $13.37000
In Stock: 4960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT91M42800A-33AU Specification
Specification
Part No
AT91M42800A-33AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AT91
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
16/32-Bit
Speed
33MHz
Connectivity
EBI/EMI, SPI, UART/USART
Peripherals
WDT
Number of I/O
54
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
AT91M42800A-33AU PDF Datasheet
AT91M42800A-33AU Datasheet
Click and Download: AT91M42800A-33AU Datasheet
AT91M42800A-33AU Related Parts
AT90CAN128-15AT
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-15AT1
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-15AZ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-15MT
Atmel
IC MCU 8BIT 128KB FLASH 64QFN
AT90CAN128-15MT
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
AT90CAN128-15MT1
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
AT90CAN128-15MZ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
AT90CAN128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16AUR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT91M42800A-33AU Compare Parts
AT91M42800A-33AU vs AT91SAM9R64-CU-999
AT91M42800A-33AU vs AT91SAM9R64-CU
AT91M42800A-33AU vs AT91SAM9263B-CU-100
AT91M42800A-33AU vs AT91SAM9263B-CU
AT91M42800A-33AU vs AT91SAM7XC512B-CUR
AT91M42800A-33AU vs AT91SAM7XC512B-CU
AT91M42800A-33AU vs AT91SAM7XC512B-AUR
AT91M42800A-33AU vs AT91SAM7XC512B-AU
AT91M42800A-33AU vs AT91SAM7XC512-CU
AT91M42800A-33AU vs AT91SAM7XC512-CU
AT91M42800A-33AU vs AT91SAM7XC256B-CU-999
AT91M42800A-33AU vs AT91SAM7XC256B-CU
AT91M42800A-33AU vs AT91SAM7XC256B-CU
AT91M42800A-33AU vs AT91SAM7XC256B-AU-999
AT91M42800A-33AU vs AT91SAM7XC256B-AU
AT91M42800A-33AU vs AT91SAM7XC256-CU-999
AT91M42800A-33AU vs AT91SAM7XC256-CU
AT91M42800A-33AU vs AT91SAM7XC256-AU-999
AT91M42800A-33AU vs AT91SAM7XC256-AU
AT91M42800A-33AU vs AT91SAM7XC128B-CU-999
AT91M42800A-33AU vs AT91SAM7XC128B-CU
AT91M42800A-33AU vs AT91SAM7XC128B-CU
AT91M42800A-33AU vs AT91SAM7XC128B-AUR
AT91M42800A-33AU vs AT91SAM7XC128B-AUR
AT91M42800A-33AU vs AT91SAM7XC128B-AU-999
AT91M42800A-33AU vs AT91SAM7XC128B-AU
AT91M42800A-33AU vs AT91SAM7XC128B-AU
AT91M42800A-33AU vs AT91SAM7XC128-CU-999
AT91M42800A-33AU vs AT91SAM7XC128-CU
AT91M42800A-33AU vs AT91SAM7XC128-AU-999
AT91M42800A-33AU vs AT91SAM7XC128-AU
AT91M42800A-33AU vs AT91SAM7X512B-CUR
AT91M42800A-33AU vs AT91SAM7X512B-CU
AT91M42800A-33AU vs AT91SAM7X512B-AUR
AT91M42800A-33AU vs AT91SAM7X512B-AU
AT91M42800A-33AU vs AT91SAM7X512-CU
AT91M42800A-33AU vs AT91SAM7X512-AU-999
AT91M42800A-33AU vs AT91SAM7X512-AU
AT91M42800A-33AU vs AT91SAM7X256C-CUR
AT91M42800A-33AU vs AT91SAM7X256C-CU
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller