☰
AT90CAN128-15MT
AT90CAN128-15MT
Active
Description:  IC MCU 8BIT 128KB FLASH 64QFN
Manufacturer:  Atmel
History Price: Active
In Stock: 12960
AT90CAN128-15MT Specification
Specification
Part No
AT90CAN128-15MT
Category
Embedded - Microcontrollers
Manufacturer
Atmel
Series
Automotive, AEC-Q100, AVR 90CAN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
CANbus, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
AT90CAN128-15MT PDF Datasheet
AT90CAN128-15MT Related Parts
AT90CAN128-15AT
AT90CAN128-15AT
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-15AT1
AT90CAN128-15AT1
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-15AZ
AT90CAN128-15AZ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-15MT1
AT90CAN128-15MT1
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
AT90CAN128-15MZ
AT90CAN128-15MZ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
AT90CAN128-16AI
AT90CAN128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16AJ
AT90CAN128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16AU
AT90CAN128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16AU
AT90CAN128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16AUR
AT90CAN128-16AUR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
AT90CAN128-16MI
AT90CAN128-16MI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
AT90CAN128-16MJ
AT90CAN128-16MJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
AT90CAN128-15MT Compare Parts
  • AT90CAN128-15MT vs AT91SAM9R64-CU-999
  • AT90CAN128-15MT vs AT91SAM9R64-CU
  • AT90CAN128-15MT vs AT91SAM9263B-CU-100
  • AT90CAN128-15MT vs AT91SAM9263B-CU
  • AT90CAN128-15MT vs AT91SAM7XC512B-CUR
  • AT90CAN128-15MT vs AT91SAM7XC512B-CU
  • AT90CAN128-15MT vs AT91SAM7XC512B-AUR
  • AT90CAN128-15MT vs AT91SAM7XC512B-AU
  • AT90CAN128-15MT vs AT91SAM7XC512-CU
  • AT90CAN128-15MT vs AT91SAM7XC512-CU
  • AT90CAN128-15MT vs AT91SAM7XC256B-CU-999
  • AT90CAN128-15MT vs AT91SAM7XC256B-CU
  • AT90CAN128-15MT vs AT91SAM7XC256B-CU
  • AT90CAN128-15MT vs AT91SAM7XC256B-AU-999
  • AT90CAN128-15MT vs AT91SAM7XC256B-AU
  • AT90CAN128-15MT vs AT91SAM7XC256-CU-999
  • AT90CAN128-15MT vs AT91SAM7XC256-CU
  • AT90CAN128-15MT vs AT91SAM7XC256-AU-999
  • AT90CAN128-15MT vs AT91SAM7XC256-AU
  • AT90CAN128-15MT vs AT91SAM7XC128B-CU-999
  • AT90CAN128-15MT vs AT91SAM7XC128B-CU
  • AT90CAN128-15MT vs AT91SAM7XC128B-CU
  • AT90CAN128-15MT vs AT91SAM7XC128B-AUR
  • AT90CAN128-15MT vs AT91SAM7XC128B-AUR
  • AT90CAN128-15MT vs AT91SAM7XC128B-AU-999
  • AT90CAN128-15MT vs AT91SAM7XC128B-AU
  • AT90CAN128-15MT vs AT91SAM7XC128B-AU
  • AT90CAN128-15MT vs AT91SAM7XC128-CU-999
  • AT90CAN128-15MT vs AT91SAM7XC128-CU
  • AT90CAN128-15MT vs AT91SAM7XC128-AU-999
  • AT90CAN128-15MT vs AT91SAM7XC128-AU
  • AT90CAN128-15MT vs AT91SAM7X512B-CUR
  • AT90CAN128-15MT vs AT91SAM7X512B-CU
  • AT90CAN128-15MT vs AT91SAM7X512B-AUR
  • AT90CAN128-15MT vs AT91SAM7X512B-AU
  • AT90CAN128-15MT vs AT91SAM7X512-CU
  • AT90CAN128-15MT vs AT91SAM7X512-AU-999
  • AT90CAN128-15MT vs AT91SAM7X512-AU
  • AT90CAN128-15MT vs AT91SAM7X256C-CUR
  • AT90CAN128-15MT vs AT91SAM7X256C-CU
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller