AT17C010A-10PC
AT17C010A-10PC
Obsolete
Description:  IC SRL CONFIG EEPROM 1M 8DIP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 900
AT17C010A-10PC Specification
Specification
Part No
AT17C010A-10PC
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
Serial EEPROM
Memory Size
1Mb
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
AT17C010A-10PC PDF Datasheet
AT17C010A-10PC Related Parts
AT17C002-10CC
AT17C002-10CC
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10CI
AT17C002-10CI
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10JC
AT17C002-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002-10JI
AT17C002-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10BJC
AT17C002A-10BJC
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10BJI
AT17C002A-10BJI
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10JC
AT17C002A-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10JI
AT17C002A-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10QC
AT17C002A-10QC
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C002A-10QI
AT17C002A-10QI
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C010-10CC
AT17C010-10CC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010-10CI
AT17C010-10CI
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010A-10PC Description

## Overview of Microchip Technology AT17C010A-10PC

The Microchip Technology AT17C010A-10PC is a high-performance configuration memory device designed for use with FPGA (Field Programmable Gate Array) systems. This device is primarily used in applications where secure, non-volatile memory is required for the configuration and initialization of FPGAs. Its use of serial configuration makes it a versatile solution for systems that demand reliable performance and fast programming times.

## Key Specifications

* Memory Type: Electrically Erasable Programmable Read-Only Memory (EEPROM)
* Capacity: 1 Megabit (128K x 8 bits)
* Access Time: 10 ns (nanoseconds)
* Package Type: 8-pin Plastic Dual In-line Package (DIP)
* Voltage Supply Range: 4.5V to 5.5V
* Programming Voltage: 12V (for in-system programming)
* Data Retention: 20 years at 25°C
* Operating Temperature Range: -40°C to +85°C
* I/O Voltage: 3.3V and 5V tolerant I/O
* Pin Count: 8 pins
* Interface Type: SPI-compatible serial interface

## Key Features

* Non-Volatile Memory: The AT17C010A-10PC retains data even when power is turned off, providing reliable long-term storage for configuration data in FPGA-based systems.
* Fast Configuration: The device provides fast configuration times, essential for systems that require quick initialization, such as high-speed digital circuits.
* Low Power Consumption: It operates with a low supply voltage and consumes minimal power, making it suitable for low-power applications.
* Flexible Programming Options: It supports both in-system programming (ISP) and pre-programmed configurations, offering flexibility in various system designs.
* Simple Interface: The device communicates via a serial interface, making it easy to integrate into FPGA designs without the need for complex interfaces or additional components.
* Endurance: The AT17C010A-10PC is designed for high endurance, supporting up to 100,000 erase/write cycles, ensuring reliable operation over long periods.

## Applications

* FPGA Configuration: The AT17C010A-10PC is ideal for FPGA configuration and initialization, storing configuration data that is essential to initialize and configure the FPGA after power-up.
* Embedded Systems: Used in embedded systems where FPGAs require persistent configuration data, this memory device ensures that embedded systems are ready for operation when powered on.
* Communications Equipment: The device is widely used in networking and communications equipment to configure FPGAs that manage complex data processing tasks.
* Industrial Automation: The AT17C010A-10PC can be utilized in industrial control systems where FPGA-based logic requires configuration at power-up for system operation.
* Consumer Electronics: Its use extends to consumer electronics, where FPGA-based systems are used for video processing, audio encoding/decoding, or system management.

## Performance and Reliability

* High-Speed Performance: With a 10 ns access time, the AT17C010A-10PC offers fast read and write operations, suitable for high-speed applications where rapid data access is critical.
* Robust Data Retention: With a data retention period of 20 years at 25°C, it ensures that the configuration data remains intact for extended periods, even in environments with low maintenance.
* Temperature Tolerance: Its operating temperature range of -40°C to +85°C ensures that the device can function reliably in harsh environmental conditions, making it suitable for industrial and automotive applications.

## Conclusion

The Microchip Technology AT17C010A-10PC is a highly reliable and efficient configuration memory device for FPGA applications. With its fast access times, low power consumption, and robust data retention capabilities, it is well-suited for a wide range of applications, from embedded systems to industrial and communications equipment. Its compatibility with both 3.3V and 5V systems, combined with its simple serial interface, makes it easy to integrate into various designs, ensuring flexibility and ease of use.
AT17C010A-10PC Compare Parts
  • AT17C010A-10PC vs AT18F040-30XU
  • AT17C010A-10PC vs AT18F010-30XU
  • AT17C010A-10PC vs AT18F002-30XU
  • AT17C010A-10PC vs AT17N512-10SI
  • AT17C010A-10PC vs AT17N512-10SC
  • AT17C010A-10PC vs AT17N512-10PI
  • AT17C010A-10PC vs AT17N512-10PI
  • AT17C010A-10PC vs AT17N512-10PC
  • AT17C010A-10PC vs AT17N256-10SI
  • AT17C010A-10PC vs AT17N256-10SC
  • AT17C010A-10PC vs AT17N256-10PI
  • AT17C010A-10PC vs AT17N256-10PC
  • AT17C010A-10PC vs AT17N256-10NI
  • AT17C010A-10PC vs AT17N256-10NC
  • AT17C010A-10PC vs AT17N040-10TQI
  • AT17C010A-10PC vs AT17N040-10TQC
  • AT17C010A-10PC vs AT17N010-10SI
  • AT17C010A-10PC vs AT17N010-10SC
  • AT17C010A-10PC vs AT17N010-10PI
  • AT17C010A-10PC vs AT17N010-10PC
  • AT17C010A-10PC vs AT17N002-10TQI
  • AT17C010A-10PC vs AT17N002-10TQC
  • AT17C010A-10PC vs AT17N002-10SI
  • AT17C010A-10PC vs AT17N002-10SC
  • AT17C010A-10PC vs AT17LV65A-10JI
  • AT17C010A-10PC vs AT17LV65A-10JC
  • AT17C010A-10PC vs AT17LV65-10SI
  • AT17C010A-10PC vs AT17LV65-10PI
  • AT17C010A-10PC vs AT17LV65-10PC
  • AT17C010A-10PC vs AT17LV65-10NI
  • AT17C010A-10PC vs AT17LV65-10NC
  • AT17C010A-10PC vs AT17LV65-10JI
  • AT17C010A-10PC vs AT17LV65-10JI
  • AT17C010A-10PC vs AT17LV65-10JC
  • AT17C010A-10PC vs AT17LV65-10CI
  • AT17C010A-10PC vs AT17LV65-10CC
  • AT17C010A-10PC vs AT17LV512A-10PU
  • AT17C010A-10PC vs AT17LV512A-10PI
  • AT17C010A-10PC vs AT17LV512A-10PC
  • AT17C010A-10PC vs AT17LV512A-10PC
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you