AT17C010A-10PC
AT17C010A-10PC
Obsolete
Description:  IC SRL CONFIG EEPROM 1M 8DIP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 900
AT17C010A-10PC vs AT17N256-10NC
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
Serial EEPROM
Serial EEPROM
Memory Size
1Mb
256Kb
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC