AT17C010-10PC
AT17C010-10PC
Obsolete
Description:  IC SRL CONFIG EEPROM 1M 8DIP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 26500
AT17C010-10PC Specification
Specification
Part No
AT17C010-10PC
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
Serial EEPROM
Memory Size
1Mb
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
AT17C010-10PC PDF Datasheet
AT17C010-10PC Related Parts
AT17C002-10CC
AT17C002-10CC
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10CI
AT17C002-10CI
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10JC
AT17C002-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002-10JI
AT17C002-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10BJC
AT17C002A-10BJC
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10BJI
AT17C002A-10BJI
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10JC
AT17C002A-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10JI
AT17C002A-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10QC
AT17C002A-10QC
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C002A-10QI
AT17C002A-10QI
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C010-10CC
AT17C010-10CC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010-10CI
AT17C010-10CI
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010-10PC Description

## Overview of Microchip Technology AT17C010-10PC

The Microchip Technology AT17C010-10PC is a high-performance programmable logic device (PLD) that belongs to the AT17C series of Electrically Erasable Programmable Read-Only Memory (EEPROM) based CPLDs (Complex Programmable Logic Devices). This device is widely used for applications requiring logic functionality in consumer electronics, communication systems, automotive electronics, and industrial control.

## Key Specifications

* Device Type: Electrically Erasable Programmable Logic Device (CPLD)

* Memory Size: 10,000 Bits
This denotes the total amount of memory available for configuration data storage. The AT17C010-10PC comes with sufficient memory to store logic configurations, making it suitable for moderate logic designs.

* Configuration Memory: EEPROM-based
The AT17C010-10PC uses EEPROM technology for configuration memory. EEPROM allows for easy reprogramming of the device, providing flexibility in circuit design and development.

* Package Type: PDIP-24 (Plastic Dual In-line Package, 24 pins)
The AT17C010-10PC comes in a 24-pin PDIP package, offering a traditional through-hole mounting method ideal for various applications where reliability and ease of handling are essential.

* Speed Grade: -10
This speed grade indicates that the device operates at a clock speed of 10 ns for its logic operations, making it suitable for medium-speed digital logic applications.

## Electrical Characteristics

* Operating Voltage (Vcc): 4.5V to 5.5V
The AT17C010-10PC operates at a nominal supply voltage of 5V, which is typical for standard logic circuits. It has a tolerance for a slightly higher or lower voltage range to accommodate variations in power supply conditions.

* Input Voltage: 0V to Vcc
The input voltage range is from 0V up to the supply voltage (Vcc), which ensures compatibility with standard logic levels in typical digital systems.

* Output Voltage: 0V to Vcc
The output voltage is similarly referenced to the supply voltage, allowing it to interface seamlessly with other logic devices.

* Icc (Supply Current): 10 mA (typical)
This is the typical operating current consumed by the device, which is low and suitable for power-sensitive applications.

* Iol (Output Low Current): 8 mA
The maximum current that the device can sink on its output pins when the output is at a low logic level.

* Ioh (Output High Current): 4 mA
The maximum current that the device can source on its output pins when the output is at a high logic level.

* Input Leakage Current: ±1 µA
The amount of current that can leak into or out of the device’s input pins when no active signal is applied, which is very low and ideal for power-sensitive designs.

## Functional Characteristics

* Logic Gates: The device supports a variety of logic gates, flip-flops, and other basic programmable logic functions. It can be configured to implement custom logic circuits based on the needs of the application.

* Configuration Programming: The AT17C010-10PC can be programmed using a JTAG (Joint Test Action Group) interface or by using a specialized programmer, making it versatile for both initial configuration and field updates.

* Reprogrammable: The EEPROM technology used in this CPLD allows for in-circuit reprogramming, making it easier to modify logic after the device has been installed in a circuit.

* Security Features: This device offers security options to protect the configuration data from being read or altered without proper authorization. This is essential in applications where intellectual property (IP) or proprietary logic must be safeguarded.

## Physical Characteristics

* Package Size: PDIP-24, 0.300" (7.62 mm)
The PDIP-24 package is a standard through-hole package with a pitch of 0.3 inches, which is common for general-purpose PLDs and easy to handle during soldering and assembly.

* Pinout: The 24 pins on the package include I/O pins, configuration pins, power and ground pins, and test pins for programming and debugging. This pinout provides enough flexibility for implementing various logic functions in compact designs.

* Weight: Approximately 2.0 g
The device is lightweight, which is an advantage when designing compact and portable electronic systems.

## Applications

The AT17C010-10PC is well-suited for applications that require programmable logic functionality, including:

* Consumer Electronics: Used in devices like DVD players, home theater systems, and other consumer gadgets that require custom logic for signal processing and control.
* Automotive Electronics: Employed in automotive control units where specific logic operations are needed for managing sensor inputs, motor control, and communication systems.
* Industrial Control: Can be used in programmable automation controllers (PACs) and other industrial systems requiring customized logic configurations.
* Telecommunications: Often found in telecom equipment like modems, routers, and base stations, where flexible logic is essential for handling various communication protocols.
* Medical Devices: In medical equipment where custom logic functions are needed for signal processing, data conversion, and system management.

## Thermal and Reliability Considerations

* Operating Temperature Range: -40°C to +85°C
The device can operate in a wide range of temperatures, making it suitable for both consumer and industrial environments.

* Storage Temperature Range: -65°C to +150°C
The storage temperature range indicates that the device can safely be stored in environments with a wide range of temperatures, offering enhanced reliability in varying environmental conditions.

## Conclusion

The Microchip Technology AT17C010-10PC is a reliable, high-performance CPLD designed for a wide variety of logic control applications. Its EEPROM-based reprogrammability, combined with a 10,000-bit memory size, medium speed grade, and low power consumption, makes it suitable for embedded systems, consumer electronics, and industrial controls. With its flexible pinout and standard PDIP package, it is easy to integrate into various circuit designs, offering significant advantages in terms of customization and future-proofing with in-circuit reprogramming capabilities.
AT17C010-10PC Compare Parts
  • AT17C010-10PC vs AT18F040-30XU
  • AT17C010-10PC vs AT18F010-30XU
  • AT17C010-10PC vs AT18F002-30XU
  • AT17C010-10PC vs AT17N512-10SI
  • AT17C010-10PC vs AT17N512-10SC
  • AT17C010-10PC vs AT17N512-10PI
  • AT17C010-10PC vs AT17N512-10PI
  • AT17C010-10PC vs AT17N512-10PC
  • AT17C010-10PC vs AT17N256-10SI
  • AT17C010-10PC vs AT17N256-10SC
  • AT17C010-10PC vs AT17N256-10PI
  • AT17C010-10PC vs AT17N256-10PC
  • AT17C010-10PC vs AT17N256-10NI
  • AT17C010-10PC vs AT17N256-10NC
  • AT17C010-10PC vs AT17N040-10TQI
  • AT17C010-10PC vs AT17N040-10TQC
  • AT17C010-10PC vs AT17N010-10SI
  • AT17C010-10PC vs AT17N010-10SC
  • AT17C010-10PC vs AT17N010-10PI
  • AT17C010-10PC vs AT17N010-10PC
  • AT17C010-10PC vs AT17N002-10TQI
  • AT17C010-10PC vs AT17N002-10TQC
  • AT17C010-10PC vs AT17N002-10SI
  • AT17C010-10PC vs AT17N002-10SC
  • AT17C010-10PC vs AT17LV65A-10JI
  • AT17C010-10PC vs AT17LV65A-10JC
  • AT17C010-10PC vs AT17LV65-10SI
  • AT17C010-10PC vs AT17LV65-10PI
  • AT17C010-10PC vs AT17LV65-10PC
  • AT17C010-10PC vs AT17LV65-10NI
  • AT17C010-10PC vs AT17LV65-10NC
  • AT17C010-10PC vs AT17LV65-10JI
  • AT17C010-10PC vs AT17LV65-10JI
  • AT17C010-10PC vs AT17LV65-10JC
  • AT17C010-10PC vs AT17LV65-10CI
  • AT17C010-10PC vs AT17LV65-10CC
  • AT17C010-10PC vs AT17LV512A-10PU
  • AT17C010-10PC vs AT17LV512A-10PI
  • AT17C010-10PC vs AT17LV512A-10PC
  • AT17C010-10PC vs AT17LV512A-10PC
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you