Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Microchip Technology AT17C010-10PC
AT17C010-10PC
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC SRL CONFIG EEPROM 1M 8DIP
Manufacturer:
Microchip Technology
Datasheet:
AT17C010-10PC Datasheet
History Price: Obsolete
In Stock: 26500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT17C010-10PC vs AT18F040-30XU
Part No
AT17C010-10PC
AT18F040-30XU
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
Serial EEPROM
FLASH
Memory Size
1Mb
4Mb
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
20-TSSOP