☰
25AA640A-E/MS
25AA640A-E/MS
Active
Description:  IC EEPROM 64KBIT SPI 10MHZ 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.87000
In Stock: 28880
25AA640A-E/MS Specification
Specification
Part No
25AA640A-E/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
64Kbit
Memory Organization
8K x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
25AA640A-E/MS PDF Datasheet
25AA640A-E/MS Related Parts
25A512-I/P
25A512-I/P
Microchip Technology
IC EEPROM 512KBIT SPI 10MHZ 8DIP
25A512-I/SN
25A512-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25A512T-I/SN
25A512T-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25AA010A-I/MS
25AA010A-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010A-I/P
25AA010A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25AA010A-I/SN
25AA010A-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA010AT-I/MC
25AA010AT-I/MC
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DFN
25AA010AT-I/MNY
25AA010AT-I/MNY
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8TDFN
25AA010AT-I/MS
25AA010AT-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010AT-I/OT
25AA010AT-I/OT
Microchip Technology
IC EEPROM 1KBIT SPI SOT23-6
25AA010AT-I/SN
25AA010AT-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA020A-I/MS
25AA020A-I/MS
Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8MSOP
25AA640A-E/MS Description
Introduction to the Microchip Technology 25AA640A-E/MS

The Microchip Technology 25AA640A-E/MS is a 64Kb (8KB) serial EEPROM (Electrically Erasable Programmable Read-Only Memory), designed for storing data in a variety of applications where non-volatile memory is required. It utilizes the SPI (Serial Peripheral Interface) communication protocol, making it ideal for use in systems that require fast, reliable, and efficient data storage. The 25AA640A provides excellent data retention and performance for use in embedded systems, consumer electronics, automotive, and industrial applications.

This device is known for its low power consumption, high endurance, and small form factor, making it an excellent choice for battery-powered and compact systems. It is available in various package options, including the 8-pin MSOP package, making it versatile for integration into both small and large-scale applications.

Key Specifications of the 25AA640A-E/MS

* Memory Type: EEPROM
* Memory Size: 64 Kbit (8KB)
* Organization: 8 K x 8 bits
* Interface Type: SPI (Serial Peripheral Interface)
* Voltage Range: 1.8V to 5.5V
* Operating Temperature Range: -40°C to +85°C
* Data Retention: 100 years
* Endurance: 1,000,000 write cycles
* Clock Speed: Up to 10 MHz
* Write Protection: Hardware-based
* Package Type: 8-Pin MSOP, SOIC
* Access Time: 400ns (typical)
* Current Consumption: Low power consumption (1µA in standby mode)
* Write Cycle Time: 5ms (typical)
* Write Mode: Byte Write, Page Write

Memory Size and Organization

The 25AA640A-E/MS provides 64 Kbit of memory, which is divided into 8 K x 8 bits organization. This structure allows users to store a total of 8KB of data, which is adequate for a variety of small-scale data storage needs, such as configuration settings, calibration data, device identification, and other non-volatile data requirements.

Each memory location is 8 bits wide, meaning the smallest unit of data that can be written or read is 1 byte. This byte-wise access allows for efficient storage and retrieval of data in byte-aligned systems.

Interface Type: SPI

The 25AA640A-E/MS communicates using the SPI interface, a popular and fast data transfer protocol in embedded systems. SPI provides a synchronous communication method, allowing for fast read and write operations. The device supports full-duplex communication, where data can be transferred both ways simultaneously, improving overall communication speed.

The maximum SPI clock speed for the 25AA640A is 10 MHz, which allows it to interface efficiently with microcontrollers and other digital systems that support SPI, ensuring that data can be read and written quickly and reliably. The device's SPI interface is also compatible with a wide range of microcontrollers and processors, making it versatile for different applications.

Voltage and Power Consumption

The 25AA640A-E/MS operates with a wide voltage range of 1.8V to 5.5V, providing compatibility with both low-voltage and standard voltage logic systems. This flexibility makes it suitable for use in both modern, low-voltage systems and older systems that may operate at higher voltages. The wide voltage tolerance also ensures that the 25AA640A can be used in various environments, including battery-operated devices and systems that require voltage regulation.

In terms of power consumption, the 25AA640A is known for its low power usage. In standby mode, the current consumption is as low as 1 µA, ensuring minimal power drain when the device is not actively reading or writing. During active operation, the current consumption is higher but still remains within an acceptable range for battery-powered systems, providing long battery life even with frequent data access.

Endurance and Data Retention

The 25AA640A-E/MS offers 1,000,000 write cycles, which indicates the number of times data can be written to the memory before the device might begin to degrade. This high endurance makes the 25AA640A suitable for applications that require frequent updates, such as storing configuration settings or counters that may change periodically.

The device also offers 100 years of data retention, ensuring that the stored data remains intact even after long periods without power. This makes the 25AA640A ideal for applications that require long-term storage of critical data, even in harsh or power-unstable environments.

Write Protection

The 25AA640A-E/MS includes a hardware-based write protection feature, which allows users to protect specific portions of the memory from accidental writes. This feature is especially useful for protecting critical system data that should not be altered under normal operating conditions, adding a layer of security to the memory management.

Access Time

The access time for the 25AA640A-E/MS is typically 400 ns, which is the time required for the device to fetch the stored data after a read command is issued. This fast access time ensures that the device can provide quick responses when data retrieval is needed, making it suitable for real-time applications where data retrieval speed is important.

Write Cycle Time

The write cycle time is 5 ms (typical), which is the time required for the device to write one byte of data to memory. This relatively fast write time ensures that the device can perform write operations quickly, making it suitable for applications where data needs to be updated regularly or in real-time.

Applications of the 25AA640A-E/MS

The 25AA640A-E/MS is used in a variety of applications where small amounts of non-volatile memory are needed for data storage. Some common applications include:

* Embedded Systems: The device is ideal for use in microcontroller-based systems where small amounts of data need to be stored, such as configuration settings, calibration data, or logs.
* Consumer Electronics: Used in products like remote controls, cameras, and wearables to store user preferences, settings, and other small data points.
* Automotive: Suitable for automotive systems to store data related to vehicle settings, such as diagnostic information or calibration data.
* Industrial Equipment: Used in industrial devices to store configuration and operational data, ensuring that equipment retains its settings across power cycles.
* Telecommunications: Useful for storing configuration data, counters, and device settings in communication equipment, where reliability and power efficiency are important.
* Security Systems: Ideal for storing configuration data in security systems, including alarm panels, locks, and sensors, where persistent storage is critical.

Conclusion

The Microchip Technology 25AA640A-E/MS is a reliable, efficient, and cost-effective solution for adding non-volatile memory to embedded systems, consumer electronics, industrial devices, and other applications that require small, low-power data storage. With its 64Kb capacity, SPI interface, and low power consumption, the 25AA640A is well-suited for applications where space, power efficiency, and data integrity are key. The device's high endurance, long data retention, and write protection features make it a versatile and robust choice for a variety of use cases, ensuring reliable performance and long-term data storage even in demanding environments.
25AA640A-E/MS Compare Parts
  • 25AA640A-E/MS vs 25AA640AT-I/SN
  • 25AA640A-E/MS vs 25AA640AT-I/MS16KVAO
  • 25AA640A-E/MS vs 25AA640AT-I/MS
  • 25AA640A-E/MS vs 25AA640AT-I/MNY
  • 25AA640A-E/MS vs 25AA640AT-E/SN
  • 25AA640A-E/MS vs 25AA640AT-E/MS
  • 25AA640A-E/MS vs 25AA640AT-E/MNY
  • 25AA640A-E/MS vs 25AA640A-I/SN
  • 25AA640A-E/MS vs 25AA640A-I/P
  • 25AA640A-E/MS vs 25AA640A-I/MS
  • 25AA640A-E/MS vs 25AA640A-E/SN
  • 25AA640A-E/MS vs 25AA640A-E/P
  • 25AA640A-E/MS vs 25AA640/S
  • 25AA640A-E/MS vs 25AA640-I/SN
  • 25AA640A-E/MS vs 25AA640-I/P
  • 25AA640A-E/MS vs 25AA512T-I/SN16KVAO
  • 25AA640A-E/MS vs 25AA512T-I/SN
  • 25AA640A-E/MS vs 25AA512T-I/SM
  • 25AA640A-E/MS vs 25AA512T-I/MF
  • 25AA640A-E/MS vs 25AA512-I/SN
  • 25AA640A-E/MS vs 25AA512-I/SM
  • 25AA640A-E/MS vs 25AA512-I/P
  • 25AA640A-E/MS vs 25AA512-I/MF
  • 25AA640A-E/MS vs 25AA320T-I/SN
  • 25AA640A-E/MS vs 25AA320AT-I/SN
  • 25AA640A-E/MS vs 25AA320AT-I/MS
  • 25AA640A-E/MS vs 25AA320AT-I/MNY
  • 25AA640A-E/MS vs 25AA320A-I/SN
  • 25AA640A-E/MS vs 25AA320A-I/P
  • 25AA640A-E/MS vs 25AA320A-I/MS
  • 25AA640A-E/MS vs 25AA320-I/SN
  • 25AA640A-E/MS vs 25AA320-I/P
  • 25AA640A-E/MS vs 25AA256T-I/SN
  • 25AA640A-E/MS vs 25AA256T-I/SM
  • 25AA640A-E/MS vs 25AA256T-I/MF
  • 25AA640A-E/MS vs 25AA256T-E/SN
  • 25AA640A-E/MS vs 25AA256T-E/SM
  • 25AA640A-E/MS vs 25AA256T-E/MF
  • 25AA640A-E/MS vs 25AA256-I/SN
  • 25AA640A-E/MS vs 25AA256-I/SM
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you