Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 25AA010A-I/MS
25AA010A-I/MS
Active
Memory
Description:
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
25AA010A-I/MS Datasheet
History Price: $0.57000
In Stock: 28940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25AA010A-I/MS Specification
Specification
Part No
25AA010A-I/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
25AA010A-I/MS PDF Datasheet
25AA010A-I/MS Datasheet
Click and Download: 25AA010A-I/MS Datasheet
25AA010A-I/MS Related Parts
25A512-I/P
Microchip Technology
IC EEPROM 512KBIT SPI 10MHZ 8DIP
25A512-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25A512T-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25AA010A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25AA010A-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA010AT-I/MC
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DFN
25AA010AT-I/MNY
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8TDFN
25AA010AT-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010AT-I/OT
Microchip Technology
IC EEPROM 1KBIT SPI SOT23-6
25AA010AT-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA020A-I/MS
Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8MSOP
25AA020A-I/P
Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8DIP
25AA010A-I/MS Compare Parts
25AA010A-I/MS vs 25AA640AT-I/SN
25AA010A-I/MS vs 25AA640AT-I/MS16KVAO
25AA010A-I/MS vs 25AA640AT-I/MS
25AA010A-I/MS vs 25AA640AT-I/MNY
25AA010A-I/MS vs 25AA640AT-E/SN
25AA010A-I/MS vs 25AA640AT-E/MS
25AA010A-I/MS vs 25AA640AT-E/MNY
25AA010A-I/MS vs 25AA640A-I/SN
25AA010A-I/MS vs 25AA640A-I/P
25AA010A-I/MS vs 25AA640A-I/MS
25AA010A-I/MS vs 25AA640A-E/SN
25AA010A-I/MS vs 25AA640A-E/P
25AA010A-I/MS vs 25AA640A-E/MS
25AA010A-I/MS vs 25AA640/S
25AA010A-I/MS vs 25AA640-I/SN
25AA010A-I/MS vs 25AA640-I/P
25AA010A-I/MS vs 25AA512T-I/SN16KVAO
25AA010A-I/MS vs 25AA512T-I/SN
25AA010A-I/MS vs 25AA512T-I/SM
25AA010A-I/MS vs 25AA512T-I/MF
25AA010A-I/MS vs 25AA512-I/SN
25AA010A-I/MS vs 25AA512-I/SM
25AA010A-I/MS vs 25AA512-I/P
25AA010A-I/MS vs 25AA512-I/MF
25AA010A-I/MS vs 25AA320T-I/SN
25AA010A-I/MS vs 25AA320AT-I/SN
25AA010A-I/MS vs 25AA320AT-I/MS
25AA010A-I/MS vs 25AA320AT-I/MNY
25AA010A-I/MS vs 25AA320A-I/SN
25AA010A-I/MS vs 25AA320A-I/P
25AA010A-I/MS vs 25AA320A-I/MS
25AA010A-I/MS vs 25AA320-I/SN
25AA010A-I/MS vs 25AA320-I/P
25AA010A-I/MS vs 25AA256T-I/SN
25AA010A-I/MS vs 25AA256T-I/SM
25AA010A-I/MS vs 25AA256T-I/MF
25AA010A-I/MS vs 25AA256T-E/SN
25AA010A-I/MS vs 25AA256T-E/SM
25AA010A-I/MS vs 25AA256T-E/MF
25AA010A-I/MS vs 25AA256-I/SN
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you