☰
25AA080/SN
25AA080/SN
Active
Description:  IC EEPROM 8KBIT SPI 1MHZ 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   25AA080/SN Datasheet
History Price: $1.14000
In Stock: 34170
25AA080/SN Specification
Specification
Part No
25AA080/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
SPI
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
25AA080/SN PDF Datasheet
25AA080/SN Related Parts
25A512-I/P
25A512-I/P
Microchip Technology
IC EEPROM 512KBIT SPI 10MHZ 8DIP
25A512-I/SN
25A512-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25A512T-I/SN
25A512T-I/SN
Microchip Technology
IC EEPROM 512KBIT SPI 8SOIC
25AA010A-I/MS
25AA010A-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010A-I/P
25AA010A-I/P
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DIP
25AA010A-I/SN
25AA010A-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA010AT-I/MC
25AA010AT-I/MC
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8DFN
25AA010AT-I/MNY
25AA010AT-I/MNY
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8TDFN
25AA010AT-I/MS
25AA010AT-I/MS
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
25AA010AT-I/OT
25AA010AT-I/OT
Microchip Technology
IC EEPROM 1KBIT SPI SOT23-6
25AA010AT-I/SN
25AA010AT-I/SN
Microchip Technology
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
25AA020A-I/MS
25AA020A-I/MS
Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8MSOP
25AA080/SN Description
Overview of Microchip Technology 25AA080/SN

The Microchip Technology 25AA080/SN is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a compact and efficient solution for data storage in various electronic applications. This device features an 8 Kbit memory capacity, making it suitable for applications requiring non-volatile storage of small amounts of data.

Key Specifications

- Memory Size: 8 Kbit (1 K x 8)
- Interface: SPI (Serial Peripheral Interface)
- Voltage Range: 1.8V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Data Retention: Typically 100 years
- Write Endurance: 1,000,000 write/erase cycles per memory cell
- Package Options: Available in various packages including SOIC, TSSOP, and DFN

Memory Organization

The 25AA080/SN consists of an array organized into eight pages of 128 bytes each. This organization allows for efficient data management and retrieval. Each page can be written to in a single operation, which enhances the speed of writing data.

Communication Protocol

This EEPROM utilizes the SPI protocol for communication, which is widely adopted due to its simplicity and high-speed capabilities. The SPI interface supports multiple modes and allows for easy integration with microcontrollers and other digital systems.

Power Consumption

The device operates at low power levels, making it ideal for battery-operated applications. The typical active current consumption during read operations is around 1 mA, while the standby current is significantly lower at approximately 1 µA. This efficiency contributes to extended battery life in portable devices.

Write Protection Features

The 25AA080/SN includes built-in write protection features that prevent accidental overwriting of critical data. It supports hardware write protection through the use of a dedicated pin, as well as software-controlled methods via specific commands sent through the SPI interface.

Applications

This EEPROM is suitable for a wide range of applications including:

- Consumer electronics (e.g., remote controls, smart meters)
- Industrial equipment (e.g., sensors, control systems)
- Automotive systems (e.g., configuration settings)
- Medical devices (e.g., patient monitoring systems)

Conclusion

In summary, the Microchip Technology 25AA080/SN is a versatile and reliable EEPROM solution that provides essential features such as low power consumption, high endurance, and robust communication protocols. Its specifications make it an excellent choice for various applications requiring non-volatile memory storage. Whether used in consumer electronics or industrial automation, this device stands out for its performance and durability in demanding environments.
25AA080/SN Compare Parts
  • 25AA080/SN vs 25AA640AT-I/SN
  • 25AA080/SN vs 25AA640AT-I/MS16KVAO
  • 25AA080/SN vs 25AA640AT-I/MS
  • 25AA080/SN vs 25AA640AT-I/MNY
  • 25AA080/SN vs 25AA640AT-E/SN
  • 25AA080/SN vs 25AA640AT-E/MS
  • 25AA080/SN vs 25AA640AT-E/MNY
  • 25AA080/SN vs 25AA640A-I/SN
  • 25AA080/SN vs 25AA640A-I/P
  • 25AA080/SN vs 25AA640A-I/MS
  • 25AA080/SN vs 25AA640A-E/SN
  • 25AA080/SN vs 25AA640A-E/P
  • 25AA080/SN vs 25AA640A-E/MS
  • 25AA080/SN vs 25AA640/S
  • 25AA080/SN vs 25AA640-I/SN
  • 25AA080/SN vs 25AA640-I/P
  • 25AA080/SN vs 25AA512T-I/SN16KVAO
  • 25AA080/SN vs 25AA512T-I/SN
  • 25AA080/SN vs 25AA512T-I/SM
  • 25AA080/SN vs 25AA512T-I/MF
  • 25AA080/SN vs 25AA512-I/SN
  • 25AA080/SN vs 25AA512-I/SM
  • 25AA080/SN vs 25AA512-I/P
  • 25AA080/SN vs 25AA512-I/MF
  • 25AA080/SN vs 25AA320T-I/SN
  • 25AA080/SN vs 25AA320AT-I/SN
  • 25AA080/SN vs 25AA320AT-I/MS
  • 25AA080/SN vs 25AA320AT-I/MNY
  • 25AA080/SN vs 25AA320A-I/SN
  • 25AA080/SN vs 25AA320A-I/P
  • 25AA080/SN vs 25AA320A-I/MS
  • 25AA080/SN vs 25AA320-I/SN
  • 25AA080/SN vs 25AA320-I/P
  • 25AA080/SN vs 25AA256T-I/SN
  • 25AA080/SN vs 25AA256T-I/SM
  • 25AA080/SN vs 25AA256T-I/MF
  • 25AA080/SN vs 25AA256T-E/SN
  • 25AA080/SN vs 25AA256T-E/SM
  • 25AA080/SN vs 25AA256T-E/MF
  • 25AA080/SN vs 25AA256-I/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you