Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 11LC160-E/MS
11LC160-E/MS
Active
Memory
Description:
IC EEPROM 16KBIT SGL WIRE 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
11LC160-E/MS Datasheet
History Price: $0.51000
In Stock: 4820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
11LC160-E/MS Specification
Specification
Part No
11LC160-E/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
11LC160-E/MS PDF Datasheet
11LC160-E/MS Datasheet
Click and Download: 11LC160-E/MS Datasheet
11LC160-E/MS Related Parts
11LC010-E/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11LC010-E/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11LC010-E/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11LC010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11LC010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11LC010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11LC010T-E/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11LC010T-E/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11LC010T-E/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11LC010T-E/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11LC010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11LC010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11LC160-E/MS Compare Parts
11LC160-E/MS vs 11LC161T-I/SN
11LC160-E/MS vs 11LC161T-I/MS
11LC160-E/MS vs 11LC161T-I/MNY
11LC160-E/MS vs 11LC161T-E/TT
11LC160-E/MS vs 11LC161T-E/SN
11LC160-E/MS vs 11LC161T-E/MS
11LC160-E/MS vs 11LC161T-E/MNY
11LC160-E/MS vs 11LC161-I/TO
11LC160-E/MS vs 11LC161-I/SN
11LC160-E/MS vs 11LC161-I/P
11LC160-E/MS vs 11LC161-I/MS
11LC160-E/MS vs 11LC161-E/SN
11LC160-E/MS vs 11LC161-E/P
11LC160-E/MS vs 11LC161-E/MS
11LC160-E/MS vs 11LC160T-I/TT
11LC160-E/MS vs 11LC160T-I/SN
11LC160-E/MS vs 11LC160T-I/MS
11LC160-E/MS vs 11LC160T-I/MNY
11LC160-E/MS vs 11LC160T-E/TT
11LC160-E/MS vs 11LC160T-E/SN
11LC160-E/MS vs 11LC160T-E/MS
11LC160-E/MS vs 11LC160T-E/MNY
11LC160-E/MS vs 11LC160-I/SN
11LC160-E/MS vs 11LC160-I/P
11LC160-E/MS vs 11LC160-I/MS
11LC160-E/MS vs 11LC160-E/SN
11LC160-E/MS vs 11LC160-E/P
11LC160-E/MS vs 11LC080T-I/TT
11LC160-E/MS vs 11LC080T-I/SN
11LC160-E/MS vs 11LC080T-I/MS
11LC160-E/MS vs 11LC080T-I/MNY
11LC160-E/MS vs 11LC080T-E/TT
11LC160-E/MS vs 11LC080T-E/SN
11LC160-E/MS vs 11LC080T-E/MS
11LC160-E/MS vs 11LC080T-E/MNY
11LC160-E/MS vs 11LC080-I/SN
11LC160-E/MS vs 11LC080-I/P
11LC160-E/MS vs 11LC080-I/MS
11LC160-E/MS vs 11LC080-E/SN
11LC160-E/MS vs 11LC080-E/P
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller