Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 11LC160-E/MS
11LC160-E/MS
Active
Memory
Description:
IC EEPROM 16KBIT SGL WIRE 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
11LC160-E/MS Datasheet
History Price: $0.51000
In Stock: 48200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
11LC160-E/MS vs 11LC160T-I/TT
Part No
11LC160-E/MS
11LC160T-I/TT
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
16Kbit
Memory Organization
2K x 8
2K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-MSOP
SOT-23-3