MIC916BQS
MIC916BQS
Discontinued
Description:  IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC916BQS Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21300
MIC916BQS Specification
Specification
Part No
MIC916BQS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
3
Output Type
-
Slew Rate
270V/μs
Gain Bandwidth Product
135 MHz
-3db Bandwidth
192 MHz
Current - Input Bias
3.5 μA
Voltage - Input Offset
1 mV
Current - Supply
2.4mA (x3 Channels)
Current - Output / Channel
90 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MIC916BQS PDF Datasheet
MIC916BQS Related Parts
MIC6211BM5-TR
MIC6211BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6211YM5-TR
MIC6211YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6251BM5
MIC6251BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5
MIC7111BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5-TR
MIC7111BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111YM5-TR
MIC7111YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM-TR
MIC7122BMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM
MIC7122YMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM-TR
MIC7122YMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7201BM5 TS
MIC7201BM5 TS
Micrel
GAIN BLOCK DIFFERENCE AMPLIFIER
MIC916BQS Description
Overview
The Microchip Technology MIC916BQS is a high-speed, low-power, voltage-feedback operational amplifier optimized for high-performance video and data acquisition systems. It belongs to the MIC916 family and offers high slew rate, wide bandwidth, and excellent drive capability. It is particularly well-suited for applications requiring precision analog signal conditioning with minimal distortion and delay, such as ADC buffers, active filters, cable drivers, and instrumentation amplifiers.

This device is implemented using BiCMOS technology to balance the benefits of bipolar (high-speed and low noise) and CMOS (low power) devices, providing excellent dynamic performance with low quiescent current consumption.

Key Features

* Ultra-high speed operation with large signal bandwidth
* Voltage feedback architecture
* Wide supply voltage range
* Output drive capability up to 50 mA
* Unity gain stable
* Very low differential gain and phase
* Surface-mount packaging for compact high-speed designs

Electrical Specifications

| Parameter | Value |
| -------------------------------------------- | ------------------------------------------------ |
| Gain Bandwidth Product (GBP) | 200 MHz (typical) |
| Slew Rate | 500 V/μs (typical) |
| Settling Time (0.1%) | 12 ns (typical) |
| Supply Voltage Range | ±2.5 V to ±5.5 V (or 5 V to 11 V single supply) |
| Input Offset Voltage | ±3 mV (typical), ±7 mV (max) |
| Input Bias Current | 2 μA (typical), 5 μA (max) |
| Quiescent Supply Current (per amplifier) | 5.5 mA (typical) |
| Input Voltage Noise Density | 4.5 nV/√Hz |
| Output Drive Capability | ±50 mA |
| Input Common-Mode Voltage Range | VEE + 1.3 V to VCC − 1.5 V |
| Common-Mode Rejection Ratio (CMRR) | 70 dB (typical) |
| Power Supply Rejection Ratio (PSRR) | 70 dB (typical) |
| Open Loop Gain | 90 dB (typical) |

Package and Pin Configuration

* Package Type: QSOP-8 (MIC916BQS)
* Pin Count: 8
* Mounting Type: Surface-mount (SMT)
* Thermal Resistance (θJA): ~150°C/W (typical, still-air condition)
* Moisture Sensitivity Level (MSL): Level 1

Dynamic Performance Characteristics

* Large Signal Bandwidth: Around 70 MHz at 2 Vpp output swing
* Small Signal Bandwidth: 200 MHz at unity gain
* Low Differential Gain: <0.05%
* Low Differential Phase: <0.05°
* These properties make it especially suitable for video signal integrity and analog front-end designs in instrumentation systems.

Functional Description
The MIC916BQS is built on a voltage feedback architecture, making it easier to configure in gain settings other than unity, unlike current feedback amplifiers that require careful compensation. It is unity-gain stable and can handle capacitive loads when compensated properly.

With its high slew rate and bandwidth, it excels in applications where the input signal contains fast transitions or high-frequency content. The low input offset and bias current ensure signal fidelity, even when amplifying small differential signals in data acquisition systems.

Typical Applications

* Video Line Drivers: Supports NTSC and PAL composite video with low distortion
* ADC Buffering: Provides wideband, low-distortion signal buffering for high-resolution analog-to-digital converters
* High-Speed Signal Conditioning: Filtering, scaling, and amplification of analog signals with minimal phase delay
* Cable Drivers: Drives long transmission lines in communication systems
* Pulse Amplifiers: High-speed response to narrow pulses in test equipment and radar
* Active Filters: Precision analog filtering in RF front ends and IF processing

Power Supply and Layout Considerations

* Requires well-bypassed power supply rails to minimize noise and maximize stability
* Use a ground plane and short signal traces to minimize parasitic inductance
* Place decoupling capacitors (e.g., 0.1 μF ceramic) close to the supply pins
* For maximum performance, layout should minimize loop area in feedback path and avoid stubs or impedance mismatches

Thermal and Reliability Considerations

* Maximum Operating Temperature Range: −40°C to +85°C (Industrial)
* Thermal Shutdown: Not integrated; proper heat dissipation must be designed at PCB level
* Long-Term Stability: Excellent due to precision BiCMOS fabrication
* Input ESD Protection: Integrated protection up to 2 kV HBM

Compliance and Environmental

* RoHS Compliant: Yes
* Halogen Free: Yes
* Lead-Free Soldering: Compatible with industry-standard reflow profiles

Conclusion
The Microchip MIC916BQS is a high-performance operational amplifier offering an exceptional combination of bandwidth, slew rate, drive capability, and low power consumption. Its small package and robust performance make it a go-to choice for engineers building analog front ends, video systems, or fast data acquisition circuits. The ability to operate with dual or single supplies increases its versatility across a wide range of professional and consumer-grade systems requiring high-speed analog processing.
MIC916BQS Compare Parts
  • MIC916BQS vs MIC923BC5TR
  • MIC916BQS vs MIC923BC5-TR
  • MIC916BQS vs MIC922YC5-TR
  • MIC916BQS vs MIC922BC5-TR
  • MIC916BQS vs MIC921YC5-TR
  • MIC916BQS vs MIC921BC5TR
  • MIC916BQS vs MIC921BC5-TR
  • MIC916BQS vs MIC920YC5-TR
  • MIC916BQS vs MIC920BC5-TR
  • MIC916BQS vs MIC919YC5-TR
  • MIC916BQS vs MIC919BC5-TR
  • MIC916BQS vs MIC919BC5
  • MIC916BQS vs MIC918YC5-TR
  • MIC916BQS vs MIC918YC5 TR
  • MIC916BQS vs MIC918BC5-TR
  • MIC916BQS vs MIC918BC5
  • MIC916BQS vs MIC916YQS-TR
  • MIC916BQS vs MIC916YQS
  • MIC916BQS vs MIC916BQS-TR
  • MIC916BQS vs MIC915YMM-TR
  • MIC916BQS vs MIC915YMM
  • MIC916BQS vs MIC915BMM-TR
  • MIC916BQS vs MIC915BMM
  • MIC916BQS vs MIC915BMM
  • MIC916BQS vs MIC914YM5-TR
  • MIC916BQS vs MIC914BM5TR
  • MIC916BQS vs MIC914BM5-TR
  • MIC916BQS vs MIC914BM5 TS
  • MIC916BQS vs MIC914BM5
  • MIC916BQS vs MIC913YM5-TR
  • MIC916BQS vs MIC913BM5-TR
  • MIC916BQS vs MIC913BM5
  • MIC916BQS vs MIC912YM5-TR
  • MIC916BQS vs MIC912BM5TR
  • MIC916BQS vs MIC912BM5-TR
  • MIC916BQS vs MIC911YM5-TR
  • MIC916BQS vs MIC911BM5TR
  • MIC916BQS vs MIC911BM5-TR
  • MIC916BQS vs MIC910YM5-TR
  • MIC916BQS vs MIC910BM5-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping