MIC916BQS
MIC916BQS
Discontinued
Description:  IC OPAMP VFB 3 CIRCUIT 16QSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC916BQS Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21300
MIC916BQS vs MIC910BM5 TR
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Active
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
3
1
Output Type
-
-
Slew Rate
270V/μs
270V/μs
Gain Bandwidth Product
135 MHz
135 MHz
-3db Bandwidth
192 MHz
192 MHz
Current - Input Bias
3.5 μA
3.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2.4mA (x3 Channels)
2.4mA
Current - Output / Channel
90 mA
72 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
16-QSOP
SOT-23-5