Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4826BMM
MIC4826BMM
Discontinued
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 1KHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC4826BMM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 41000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4826BMM Specification
Specification
Part No
MIC4826BMM
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
EL Lamp Driver
Frequency
60Hz ~ 1kHz
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
21 μA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MIC4826BMM PDF Datasheet
MIC4826BMM Datasheet
Click and Download: MIC4826BMM Datasheet
MIC4826BMM Related Parts
MIC4826BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM
Microchip Technology
180V OUTPUT VOLTAGE, EL DRIVER
MIC4827BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4830YML
Micrel
LOW NOISE 180VP-P EL DRIVER
MIC4830YML TR
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
MIC4830YML-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MLF
MIC4830YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826BMM Compare Parts
MIC4826BMM vs MIC4834YMM
MIC4826BMM vs MIC4834YML-TR
MIC4826BMM vs MIC4833YML-TR
MIC4826BMM vs MIC4832YMM-TR
MIC4826BMM vs MIC4832YMM TR
MIC4826BMM vs MIC4832YMM
MIC4826BMM vs MIC4832YML-TR
MIC4826BMM vs MIC4830YMM-TR
MIC4826BMM vs MIC4830YMM
MIC4826BMM vs MIC4830YMM
MIC4826BMM vs MIC4830YML-TR
MIC4826BMM vs MIC4830YML TR
MIC4826BMM vs MIC4830YML
MIC4826BMM vs MIC4827YMM-TR
MIC4826BMM vs MIC4827YMM
MIC4826BMM vs MIC4827BMM-TR
MIC4826BMM vs MIC4827BMM
MIC4826BMM vs MIC4827BMM
MIC4826BMM vs MIC4826YMM-TR
MIC4826BMM vs MIC4826YMM
MIC4826BMM vs MIC4826BMM-TR
MIC4826BMM vs MIC4826BMMTR
Customer Reviews
4.95 out of 5.00 stars from 66 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.