☰
XRT94L43IB
XRT94L43IB
Obsolete
Description:  IC INTERFACE SPECIALIZED 516BGA
Manufacturer:  MaxLinear
Datasheet:   XRT94L43IB Datasheet
History Price: Obsolete
In Stock: 20830
XRT94L43IB Specification
Specification
Part No
XRT94L43IB
Category
Interface - Specialized
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Network Switches
Interface
Bus
Voltage - Supply
2.5V, 3.3V
Package / Case
516-BBGA
Supplier Device Package
516-PBGA (35x35)
Mounting Type
Surface Mount
XRT94L43IB PDF Datasheet
XRT94L43IB Related Parts
XRT81L27IV
XRT81L27IV
MaxLinear
IC INTERFACE SPECIALIZED 128TQFP
XRT81L27IV-F
XRT81L27IV-F
MaxLinear
IC INTERFACE SPECIALIZED 128TQFP
XRT94L31IB
XRT94L31IB
MaxLinear
IC INTFACE SPECIALIZED 504TBGA
XRT94L31IB-L
XRT94L31IB-L
MaxLinear
IC INTFACE SPECIALIZED 504TBGA
XRT94L33IB
XRT94L33IB
MaxLinear
IC INTFACE SPECIALIZED 504TBGA
XRT94L33IB-L
XRT94L33IB-L
MaxLinear
IC INTFACE SPECIALIZED 504TBGA
XRT94L43IB-F
XRT94L43IB-F
MaxLinear
IC INTERFACE SPECIALIZED 516BGA
XRT94L43IB-SAZ
XRT94L43IB-SAZ
MaxLinear
IC INTERFACE SPECIALIZED 516BGA
XRT94L43IB Compare Parts
  • XRT94L43IB vs XRT81L27IV
  • XRT94L43IB vs XRT94L43IB-SAZ
  • XRT94L43IB vs XRT94L43IB-F
  • XRT94L43IB vs XRT94L33IB-L
  • XRT94L43IB vs XRT94L33IB
  • XRT94L43IB vs XRT94L31IB-L
  • XRT94L43IB vs XRT94L31IB
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied