Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ MaxLinear XRT94L31IB-L
XRT94L31IB-L
Obsolete
Interface - Specialized
Description:
IC INTFACE SPECIALIZED 504TBGA
Manufacturer:
MaxLinear
Datasheet:
XRT94L31IB-L Datasheet
History Price: Obsolete
In Stock: 11280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XRT94L31IB-L Specification
Specification
Part No
XRT94L31IB-L
Category
Interface - Specialized
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Network Switches
Interface
Bus
Voltage - Supply
3.14V ~ 3.47V
Package / Case
504-LBGA
Supplier Device Package
504-TBGA (35x35)
Mounting Type
Surface Mount
XRT94L31IB-L PDF Datasheet
XRT94L31IB-L Datasheet
Click and Download: XRT94L31IB-L Datasheet
XRT94L31IB-L Related Parts
XRT81L27IV
MaxLinear
IC INTERFACE SPECIALIZED 128TQFP
XRT81L27IV-F
MaxLinear
IC INTERFACE SPECIALIZED 128TQFP
XRT94L31IB
MaxLinear
IC INTFACE SPECIALIZED 504TBGA
XRT94L33IB
MaxLinear
IC INTFACE SPECIALIZED 504TBGA
XRT94L33IB-L
MaxLinear
IC INTFACE SPECIALIZED 504TBGA
XRT94L43IB
MaxLinear
IC INTERFACE SPECIALIZED 516BGA
XRT94L43IB-F
MaxLinear
IC INTERFACE SPECIALIZED 516BGA
XRT94L43IB-SAZ
MaxLinear
IC INTERFACE SPECIALIZED 516BGA
XRT94L31IB-L Compare Parts
XRT94L31IB-L vs XRT81L27IV
XRT94L31IB-L vs XRT94L43IB-SAZ
XRT94L31IB-L vs XRT94L43IB-F
XRT94L31IB-L vs XRT94L43IB
XRT94L31IB-L vs XRT94L33IB-L
XRT94L31IB-L vs XRT94L33IB
XRT94L31IB-L vs XRT94L31IB
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied