Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ MaxLinear XRT91L34IV
XRT91L34IV
Obsolete
Clock/Timing - Application Specific
Description:
IC MULTIRATE CDR QUAD 128LQFP
Manufacturer:
MaxLinear
Datasheet:
XRT91L34IV Datasheet
History Price: Obsolete
In Stock: 33385
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XRT91L34IV Specification
Specification
Part No
XRT91L34IV
Category
Clock/Timing - Application Specific
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
SONET/SDH, STS, STM
Input
LVDS, LVPECL
Output
LVDS, LVPECL
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
Yes/Yes
Frequency - Max
622.08MHz
Voltage - Supply
1.71V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
128-LQFP
Supplier Device Package
128-LQFP (14x14)
XRT91L34IV PDF Datasheet
XRT91L34IV Datasheet
Click and Download: XRT91L34IV Datasheet
XRT91L34IV Related Parts
XRT8000IDTR-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18SOIC
XRT8000IP-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18DIP
XRT8001IP-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18DIP
XRT8010IL-F
MaxLinear
IC CLK MULTIPLR LVDS 16QFN
XRT8020IL-F
MaxLinear
IC CLK MULTIPLR LVDS 16QFN
XRT91L31IQ
MaxLinear
IC TXRX SONET/SDH 8BIT 64QFP
XRT91L31IQTR-F
MaxLinear
IC TXRX SONET/SDH 8BIT 64QFP
XRT91L33AIG-F
MaxLinear
STS-12/STS-3 MULTIRATE CLOCK AND
XRT91L33AIGTR-F
MaxLinear
STS-12/STS-3 MULTIRATE CLOCK AND
XRT91L34IV-F
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IVTR
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IVTR-F
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IV Compare Parts
XRT91L34IV vs XRT91L34IVTR
XRT91L34IV vs XRT91L34IV-F
XRT91L34IV vs XRT91L33AIGTR-F
XRT91L34IV vs XRT91L33AIG-F
XRT91L34IV vs XRT91L31IQTR-F
XRT91L34IV vs XRT91L31IQ
XRT91L34IV vs XRT8020IL-F
XRT91L34IV vs XRT8010IL-F
XRT91L34IV vs XRT8001IP-F
XRT91L34IV vs XRT8000IP-F
XRT91L34IV vs XRT8000IDTR-F
XRT91L34IV vs XRT91L34ES
XRT91L34IV vs XRT91L33ES
XRT91L34IV vs XRT91L31ES
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend