☰
XRT8010IL-F
XRT8010IL-F
Obsolete
Description:  IC CLK MULTIPLR LVDS 16QFN
Manufacturer:  MaxLinear
Datasheet:   XRT8010IL-F Datasheet
History Price: Obsolete
In Stock: 31210
XRT8010IL-F Specification
Specification
Part No
XRT8010IL-F
Category
Clock/Timing - Application Specific
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, SONET/SDH
Input
Crystal
Output
LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
340MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
XRT8010IL-F PDF Datasheet
XRT8010IL-F Related Parts
XRT8000IDTR-F
XRT8000IDTR-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18SOIC
XRT8000IP-F
XRT8000IP-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18DIP
XRT8001IP-F
XRT8001IP-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18DIP
XRT8020IL-F
XRT8020IL-F
MaxLinear
IC CLK MULTIPLR LVDS 16QFN
XRT91L31IQ
XRT91L31IQ
MaxLinear
IC TXRX SONET/SDH 8BIT 64QFP
XRT91L31IQTR-F
XRT91L31IQTR-F
MaxLinear
IC TXRX SONET/SDH 8BIT 64QFP
XRT91L33AIG-F
XRT91L33AIG-F
MaxLinear
STS-12/STS-3 MULTIRATE CLOCK AND
XRT91L33AIGTR-F
XRT91L33AIGTR-F
MaxLinear
STS-12/STS-3 MULTIRATE CLOCK AND
XRT91L34IV
XRT91L34IV
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IV-F
XRT91L34IV-F
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IVTR
XRT91L34IVTR
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IVTR-F
XRT91L34IVTR-F
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT8010IL-F Compare Parts
  • XRT8010IL-F vs XRT91L34IVTR
  • XRT8010IL-F vs XRT91L34IV-F
  • XRT8010IL-F vs XRT91L34IV
  • XRT8010IL-F vs XRT91L33AIGTR-F
  • XRT8010IL-F vs XRT91L33AIG-F
  • XRT8010IL-F vs XRT91L31IQTR-F
  • XRT8010IL-F vs XRT91L31IQ
  • XRT8010IL-F vs XRT8020IL-F
  • XRT8010IL-F vs XRT8001IP-F
  • XRT8010IL-F vs XRT8000IP-F
  • XRT8010IL-F vs XRT8000IDTR-F
  • XRT8010IL-F vs XRT91L34ES
  • XRT8010IL-F vs XRT91L33ES
  • XRT8010IL-F vs XRT91L31ES
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend