Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ MaxLinear XR8052AMP8MTR
XR8052AMP8MTR
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Manufacturer:
MaxLinear
Datasheet:
XR8052AMP8MTR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XR8052AMP8MTR Specification
Specification
Part No
XR8052AMP8MTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
190V/μs
Gain Bandwidth Product
260 MHz
-3db Bandwidth
90 MHz
Current - Input Bias
1.3 μA
Voltage - Input Offset
500 μV
Current - Supply
2.6mA (x2 Channels)
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
XR8052AMP8MTR PDF Datasheet
XR8052AMP8MTR Datasheet
Click and Download: XR8052AMP8MTR Datasheet
XR8052AMP8MTR Related Parts
XR8051ASO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
XR8051ASO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
XR8051AST5
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8051AST5MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8051AST5X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8052AMP8
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
XR8052AMP8X
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
XR8052ASO8
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8052ASO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8052ASO8X
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8054ASO14
MaxLinear
IC OPAMP VFB 4 CIRCUIT 14SOIC
XR8054ASO14MTR
MaxLinear
IC OPAMP VFB 4 CIRCUIT 14SOIC
XR8052AMP8MTR Compare Parts
XR8052AMP8MTR vs XR8054ATP14MTR
XR8052AMP8MTR vs XR8054ATP14
XR8052AMP8MTR vs XR8054ASO14X
XR8052AMP8MTR vs XR8054ASO14MTR
XR8052AMP8MTR vs XR8054ASO14
XR8052AMP8MTR vs XR8052ASO8X
XR8052AMP8MTR vs XR8052ASO8MTR
XR8052AMP8MTR vs XR8052ASO8
XR8052AMP8MTR vs XR8052AMP8X
XR8052AMP8MTR vs XR8052AMP8
XR8052AMP8MTR vs XR8051AST5X
XR8052AMP8MTR vs XR8051AST5MTR
XR8052AMP8MTR vs XR8051AST5
XR8052AMP8MTR vs XR8051ASO8X
XR8052AMP8MTR vs XR8051ASO8MTR
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.