XR8051ASO8MTR
XR8051ASO8MTR
Discontinued
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  MaxLinear
History Price: Discontinued at Digi-Key
In Stock: 3200
XR8051ASO8MTR Specification
Specification
Part No
XR8051ASO8MTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
185V/μs
Gain Bandwidth Product
64 MHz
-3db Bandwidth
60 MHz
Current - Input Bias
1.4 μA
Voltage - Input Offset
500 μV
Current - Supply
2.6mA
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
XR8051ASO8MTR PDF Datasheet
XR8051ASO8MTR Related Parts
XR8051ASO8X
XR8051ASO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
XR8051AST5
XR8051AST5
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8051AST5MTR
XR8051AST5MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8051AST5X
XR8051AST5X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
XR8052AMP8
XR8052AMP8
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
XR8052AMP8MTR
XR8052AMP8MTR
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
XR8052AMP8X
XR8052AMP8X
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
XR8052ASO8
XR8052ASO8
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8052ASO8MTR
XR8052ASO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8052ASO8X
XR8052ASO8X
MaxLinear
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
XR8054ASO14
XR8054ASO14
MaxLinear
IC OPAMP VFB 4 CIRCUIT 14SOIC
XR8054ASO14MTR
XR8054ASO14MTR
MaxLinear
IC OPAMP VFB 4 CIRCUIT 14SOIC
XR8051ASO8MTR Compare Parts
  • XR8051ASO8MTR vs XR8054ATP14MTR
  • XR8051ASO8MTR vs XR8054ATP14
  • XR8051ASO8MTR vs XR8054ASO14X
  • XR8051ASO8MTR vs XR8054ASO14MTR
  • XR8051ASO8MTR vs XR8054ASO14
  • XR8051ASO8MTR vs XR8052ASO8X
  • XR8051ASO8MTR vs XR8052ASO8MTR
  • XR8051ASO8MTR vs XR8052ASO8
  • XR8051ASO8MTR vs XR8052AMP8X
  • XR8051ASO8MTR vs XR8052AMP8MTR
  • XR8051ASO8MTR vs XR8052AMP8
  • XR8051ASO8MTR vs XR8051AST5X
  • XR8051ASO8MTR vs XR8051AST5MTR
  • XR8051ASO8MTR vs XR8051AST5
  • XR8051ASO8MTR vs XR8051ASO8X
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!