☰
SP690SEN-L/TR
SP690SEN-L/TR
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 5440
SP690SEN-L/TR Specification
Specification
Part No
SP690SEN-L/TR
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
-
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP690SEN-L/TR PDF Datasheet
SP690SEN-L/TR Related Parts
SP6330EK1-L-W-G-C/TR
SP6330EK1-L-W-G-C/TR
MaxLinear
IC SUPERVISOR 4 CHANNEL TSOT23-8
SP6330EK1-L-X-J-C
SP6330EK1-L-X-J-C
MaxLinear
IC SUPERVISOR 4 CHANNEL TSOT23-8
SP6330EK1-L-X-J-C/TR
SP6330EK1-L-X-J-C/TR
MaxLinear
IC SUPERVISOR 4 CHANNEL TSOT23-8
SP690ACN-L
SP690ACN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690ACN-L/TR
SP690ACN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690ACP-L
SP690ACP-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8DIP
SP690AEN-L
SP690AEN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690AEN-L/TR
SP690AEN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690AEP-L
SP690AEP-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8DIP
SP690SCN-L
SP690SCN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SCN-L/TR
SP690SCN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SEN-L
SP690SEN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SEN-L/TR Compare Parts
  • SP690SEN-L/TR vs SP691AET-L
  • SP690SEN-L/TR vs SP691AEP-L
  • SP690SEN-L/TR vs SP691AEN-L/TR
  • SP690SEN-L/TR vs SP691AEN-L
  • SP690SEN-L/TR vs SP691ACT-L/TR
  • SP690SEN-L/TR vs SP691ACT-L
  • SP690SEN-L/TR vs SP691ACP-L
  • SP690SEN-L/TR vs SP691ACN-L/TR
  • SP690SEN-L/TR vs SP691ACN-L
  • SP690SEN-L/TR vs SP690TEN-L/TR
  • SP690SEN-L/TR vs SP690TEN-L
  • SP690SEN-L/TR vs SP690TCN-L/TR
  • SP690SEN-L/TR vs SP690TCN-L
  • SP690SEN-L/TR vs SP690SEN-L
  • SP690SEN-L/TR vs SP690SCN-L/TR
  • SP690SEN-L/TR vs SP690SCN-L
  • SP690SEN-L/TR vs SP690AEP-L
  • SP690SEN-L/TR vs SP690AEN-L/TR
  • SP690SEN-L/TR vs SP690AEN-L
  • SP690SEN-L/TR vs SP690ACP-L
  • SP690SEN-L/TR vs SP690ACN-L/TR
  • SP690SEN-L/TR vs SP690ACN-L
  • SP690SEN-L/TR vs SP6330EK1-L-X-J-C/TR
  • SP690SEN-L/TR vs SP6330EK1-L-X-J-C
  • SP690SEN-L/TR vs SP6330EK1-L-W-G-C/TR
  • SP690SEN-L/TR vs SP693ACP-L
  • SP690SEN-L/TR vs SP692AEP-L
  • SP690SEN-L/TR vs SP692AEN-L
  • SP690SEN-L/TR vs SP692ACP-L
  • SP690SEN-L/TR vs SP690RCP-L
  • SP690SEN-L/TR vs SP693AET-L
  • SP690SEN-L/TR vs SP690ACN
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.