SP6330EK1-L-X-J-C/TR
SP6330EK1-L-X-J-C/TR
Obsolete
Description:  IC SUPERVISOR 4 CHANNEL TSOT23-8
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 21100
SP6330EK1-L-X-J-C/TR Specification
Specification
Part No
SP6330EK1-L-X-J-C/TR
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
4
Voltage - Threshold
2.313V, 3.075V, Adj, Adj
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
148ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
TSOT-23-8
SP6330EK1-L-X-J-C/TR PDF Datasheet
SP6330EK1-L-X-J-C/TR Related Parts
SP6330EK1-L-W-G-C/TR
SP6330EK1-L-W-G-C/TR
MaxLinear
IC SUPERVISOR 4 CHANNEL TSOT23-8
SP6330EK1-L-X-J-C
SP6330EK1-L-X-J-C
MaxLinear
IC SUPERVISOR 4 CHANNEL TSOT23-8
SP690ACN-L
SP690ACN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690ACN-L/TR
SP690ACN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690ACP-L
SP690ACP-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8DIP
SP690AEN-L
SP690AEN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690AEN-L/TR
SP690AEN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690AEP-L
SP690AEP-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8DIP
SP690SCN-L
SP690SCN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SCN-L/TR
SP690SCN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SEN-L
SP690SEN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP690SEN-L/TR
SP690SEN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP6330EK1-L-X-J-C/TR Compare Parts
  • SP6330EK1-L-X-J-C/TR vs SP691AET-L
  • SP6330EK1-L-X-J-C/TR vs SP691AEP-L
  • SP6330EK1-L-X-J-C/TR vs SP691AEN-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP691AEN-L
  • SP6330EK1-L-X-J-C/TR vs SP691ACT-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP691ACT-L
  • SP6330EK1-L-X-J-C/TR vs SP691ACP-L
  • SP6330EK1-L-X-J-C/TR vs SP691ACN-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP691ACN-L
  • SP6330EK1-L-X-J-C/TR vs SP690TEN-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP690TEN-L
  • SP6330EK1-L-X-J-C/TR vs SP690TCN-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP690TCN-L
  • SP6330EK1-L-X-J-C/TR vs SP690SEN-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP690SEN-L
  • SP6330EK1-L-X-J-C/TR vs SP690SCN-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP690SCN-L
  • SP6330EK1-L-X-J-C/TR vs SP690AEP-L
  • SP6330EK1-L-X-J-C/TR vs SP690AEN-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP690AEN-L
  • SP6330EK1-L-X-J-C/TR vs SP690ACP-L
  • SP6330EK1-L-X-J-C/TR vs SP690ACN-L/TR
  • SP6330EK1-L-X-J-C/TR vs SP690ACN-L
  • SP6330EK1-L-X-J-C/TR vs SP6330EK1-L-X-J-C
  • SP6330EK1-L-X-J-C/TR vs SP6330EK1-L-W-G-C/TR
  • SP6330EK1-L-X-J-C/TR vs SP693ACP-L
  • SP6330EK1-L-X-J-C/TR vs SP692AEP-L
  • SP6330EK1-L-X-J-C/TR vs SP692AEN-L
  • SP6330EK1-L-X-J-C/TR vs SP692ACP-L
  • SP6330EK1-L-X-J-C/TR vs SP690RCP-L
  • SP6330EK1-L-X-J-C/TR vs SP693AET-L
  • SP6330EK1-L-X-J-C/TR vs SP690ACN
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.