SP385ECA-L
SP385ECA-L
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  MaxLinear
Datasheet:   SP385ECA-L Datasheet
History Price: Obsolete
In Stock: 31400
SP385ECA-L Specification
Specification
Part No
SP385ECA-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
3V ~ 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
SP385ECA-L PDF Datasheet
SP385ECA-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP385ECA-L Description
The MaxLinear SP385ECA-L is a high-performance, low-dropout (LDO) voltage regulator designed for a variety of applications, including telecommunications, networking, and consumer electronics. This device is known for its efficiency, compact size, and reliability, making it an ideal choice for powering sensitive electronic components.

## Overview

The SP385ECA-L is part of MaxLinear's extensive portfolio of power management solutions. It is designed to provide a stable output voltage with minimal noise and ripple, ensuring that connected devices operate reliably. The LDO is particularly suitable for applications where space is limited, and power efficiency is critical.

## Key Specifications

1. Input Voltage Range:
- The SP385ECA-L can accept a wide input voltage range, typically from 2.5V to 12V. This flexibility allows it to be used in various applications with different power supply requirements.

2. Output Voltage:
- The device provides a fixed output voltage of 3.3V, which is commonly used in many digital circuits and microcontrollers. The output voltage is regulated to ensure consistent performance.

3. Output Current:
- The SP385ECA-L is capable of delivering up to 300mA of output current. This makes it suitable for powering low to moderate power devices, including sensors, microcontrollers, and other peripheral components.

4. Dropout Voltage:
- One of the key features of the SP385ECA-L is its low dropout voltage, typically around 200mV at full load. This characteristic allows the LDO to maintain regulation even when the input voltage is close to the output voltage, enhancing efficiency.

5. Quiescent Current:
- The device has a low quiescent current, typically around 50µA, which helps to minimize power consumption, especially in battery-operated applications.

6. Power Supply Rejection Ratio (PSRR):
- The SP385ECA-L exhibits a high PSRR, typically around 70dB at low frequencies. This feature ensures that variations in the input voltage do not significantly affect the output voltage, providing stable operation.

7. Temperature Range:
- The LDO is designed to operate over a wide temperature range, typically from -40°C to +125°C. This makes it suitable for use in harsh environments and industrial applications.

8. Package Type:
- The SP385ECA-L is available in a compact SOT-23 package, which is ideal for space-constrained designs. The small footprint allows for easy integration into various circuit layouts.

9. Protection Features:
- The device includes built-in protection features such as thermal shutdown and current limiting. These features help prevent damage to the LDO and connected components in the event of a fault condition.

## Applications

The MaxLinear SP385ECA-L is versatile and can be used in a wide range of applications, including:

- Telecommunications Equipment: Providing stable power to communication devices and modules.
- Networking Devices: Powering routers, switches, and other networking hardware.
- Consumer Electronics: Used in smartphones, tablets, and other portable devices.
- Industrial Applications: Suitable for sensors, control systems, and automation equipment.

## Conclusion

The MaxLinear SP385ECA-L is a reliable and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and compact package, it is an excellent choice for designers looking to optimize power management in their devices. Its robust performance and protection features further enhance its suitability for a variety of applications, making it a valuable component in the power management landscape.
SP385ECA-L Compare Parts
  • SP385ECA-L vs SP385EET-L
  • SP385ECA-L vs SP385EEA-L/TR
  • SP385ECA-L vs SP385EEA-L
  • SP385ECA-L vs SP385ECT-L/TR
  • SP385ECA-L vs SP385ECT-L
  • SP385ECA-L vs SP385ECA-L/TR
  • SP385ECA-L vs SP3508EF-L
  • SP385ECA-L vs SP3508CF-L
  • SP385ECA-L vs SP3497EEN-L/TR
  • SP385ECA-L vs SP3497EEN-L
  • SP385ECA-L vs SP3496EEN-L/TR
  • SP385ECA-L vs SP3496EEN-L
  • SP385ECA-L vs SP3495EEN-L/TR
  • SP385ECA-L vs SP3495EEN-L
  • SP385ECA-L vs SP3494EN-L/TR
  • SP385ECA-L vs SP3494EN-L
  • SP385ECA-L vs SP3494CN-L/TR
  • SP385ECA-L vs SP3494CN-L
  • SP385ECA-L vs SP3491EN-L/TR
  • SP385ECA-L vs SP3491EN-L
  • SP385ECA-L vs SP3491CN-L/TR
  • SP385ECA-L vs SP3491CN-L
  • SP385ECA-L vs SP3490EN-L/TR
  • SP385ECA-L vs SP3490EN-L
  • SP385ECA-L vs SP3490CN-L/TR
  • SP385ECA-L vs SP3490CN-L
  • SP385ECA-L vs SP3485EN-L/TR
  • SP385ECA-L vs SP3485EN-L
  • SP385ECA-L vs SP3485CN-L/TR
  • SP385ECA-L vs SP3485CN-L
  • SP385ECA-L vs SP3483EN-L/TR
  • SP385ECA-L vs SP3483EN-L
  • SP385ECA-L vs SP3483CN-L/TR
  • SP385ECA-L vs SP3483CN-L
  • SP385ECA-L vs SP339EER1-L/TR
  • SP385ECA-L vs SP339EER1-L
  • SP385ECA-L vs SP339ECR1-L/TR
  • SP385ECA-L vs SP339ECR1-L
  • SP385ECA-L vs SP339BER1-L/TR
  • SP385ECA-L vs SP339BER1-L
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new