SP3071EEN-L/TR
SP3071EEN-L/TR
Active
Description:  IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:  MaxLinear
History Price: $1.06651
In Stock: 41700
SP3071EEN-L/TR Specification
Specification
Part No
SP3071EEN-L/TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
15 mV
Data Rate
250kbps
Voltage - Supply
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP3071EEN-L/TR PDF Datasheet
SP3071EEN-L/TR Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3073EEN-L
SP3073EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L/TR Compare Parts
  • SP3071EEN-L/TR vs SP385EET-L
  • SP3071EEN-L/TR vs SP385EEA-L/TR
  • SP3071EEN-L/TR vs SP385EEA-L
  • SP3071EEN-L/TR vs SP385ECT-L/TR
  • SP3071EEN-L/TR vs SP385ECT-L
  • SP3071EEN-L/TR vs SP385ECA-L/TR
  • SP3071EEN-L/TR vs SP385ECA-L
  • SP3071EEN-L/TR vs SP3508EF-L
  • SP3071EEN-L/TR vs SP3508CF-L
  • SP3071EEN-L/TR vs SP3497EEN-L/TR
  • SP3071EEN-L/TR vs SP3497EEN-L
  • SP3071EEN-L/TR vs SP3496EEN-L/TR
  • SP3071EEN-L/TR vs SP3496EEN-L
  • SP3071EEN-L/TR vs SP3495EEN-L/TR
  • SP3071EEN-L/TR vs SP3495EEN-L
  • SP3071EEN-L/TR vs SP3494EN-L/TR
  • SP3071EEN-L/TR vs SP3494EN-L
  • SP3071EEN-L/TR vs SP3494CN-L/TR
  • SP3071EEN-L/TR vs SP3494CN-L
  • SP3071EEN-L/TR vs SP3491EN-L/TR
  • SP3071EEN-L/TR vs SP3491EN-L
  • SP3071EEN-L/TR vs SP3491CN-L/TR
  • SP3071EEN-L/TR vs SP3491CN-L
  • SP3071EEN-L/TR vs SP3490EN-L/TR
  • SP3071EEN-L/TR vs SP3490EN-L
  • SP3071EEN-L/TR vs SP3490CN-L/TR
  • SP3071EEN-L/TR vs SP3490CN-L
  • SP3071EEN-L/TR vs SP3485EN-L/TR
  • SP3071EEN-L/TR vs SP3485EN-L
  • SP3071EEN-L/TR vs SP3485CN-L/TR
  • SP3071EEN-L/TR vs SP3485CN-L
  • SP3071EEN-L/TR vs SP3483EN-L/TR
  • SP3071EEN-L/TR vs SP3483EN-L
  • SP3071EEN-L/TR vs SP3483CN-L/TR
  • SP3071EEN-L/TR vs SP3483CN-L
  • SP3071EEN-L/TR vs SP339EER1-L/TR
  • SP3071EEN-L/TR vs SP339EER1-L
  • SP3071EEN-L/TR vs SP339ECR1-L/TR
  • SP3071EEN-L/TR vs SP339ECR1-L
  • SP3071EEN-L/TR vs SP339BER1-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi