SP3491EN-L
SP3491EN-L
Active
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  MaxLinear
Datasheet:   SP3491EN-L Datasheet
History Price: $2.17000
In Stock: 9400
SP3491EN-L Specification
Specification
Part No
SP3491EN-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
25 mV
Data Rate
10Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SP3491EN-L PDF Datasheet
SP3491EN-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3491EN-L Description
MaxLinear SP3491EN-L Overview

The MaxLinear SP3491EN-L is a high-performance, low-power transceiver designed for communication and signal processing applications. It features a robust design for differential signaling and is often used in high-speed data transmission systems. Below, we will go over the key specifications and features of the SP3491EN-L to provide a comprehensive understanding of its capabilities.

Key Specifications

* Supply Voltage (Vcc): 3.3V ±10%
The SP3491EN-L operates within a 3.3V supply voltage range, making it compatible with a variety of modern low-voltage digital systems.

* Data Rate: Up to 250 Mbps
The device supports high-speed data transmission at rates up to 250 Mbps, making it suitable for applications requiring fast communication between devices.

* Transmitter Output Swing: 1.8V (typical)
The transmitter output swing of 1.8V ensures signal integrity over long distances or through noisy environments, providing robust data transmission.

* Receiver Input Sensitivity: ±200mV
The receiver input sensitivity of ±200mV allows the SP3491EN-L to reliably detect differential signals even in the presence of minor noise or signal degradation.

* Low Power Consumption: 1.5mA (typical)
The device is optimized for low power consumption, drawing just 1.5mA during operation, making it suitable for portable or battery-powered applications where energy efficiency is essential.

* Operating Temperature Range: -40°C to +85°C
The SP3491EN-L is rated for operation in a wide temperature range, ensuring its reliability in industrial, automotive, and outdoor environments.

* Package Type: 8-Pin SOIC
The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it compact and easy to integrate into various designs.

Key Features

* RS-485/RS-422 Compliance:
The SP3491EN-L supports RS-485 and RS-422 differential signaling standards, enabling it to interface with other RS-485/RS-422 devices for robust, long-distance communication. This makes it a good choice for industrial networks and high-speed communication links.

* High Noise Immunity:
Designed for reliable operation in noisy environments, the device exhibits high immunity to noise and interference. This is crucial for maintaining signal integrity over long cables or in electromagnetically harsh environments.

* Low Voltage Operation:
Operating with a 3.3V supply voltage, the SP3491EN-L is ideal for low-power systems, providing power efficiency without compromising performance.

* Fail-Safe Receiver:
The fail-safe receiver design ensures that the device can detect a known logic state (typically a high level) when no data is being transmitted. This feature prevents erratic behavior in the absence of a valid input signal.

* Hot-Swap Capability:
The SP3491EN-L supports hot-swapping, which means it can be inserted or removed from a live circuit without causing damage to the system. This is particularly useful for systems where components may need to be replaced or serviced without interrupting operation.

* EIA/TIA-485 Compliant:
The device is fully compliant with the EIA/TIA-485 standard, making it suitable for use in industrial communication systems, data buses, and other applications that require reliable, multi-drop, differential communication.

Applications

* Industrial Control Systems:
The SP3491EN-L is often used in industrial automation and control systems where high-speed, reliable communication is required over long distances. It can be used in PLC (Programmable Logic Controller) networks or other industrial data buses.

* Data Acquisition Systems:
Its high-speed data transmission capability makes it ideal for use in data acquisition systems that need to transfer large amounts of data quickly and accurately between sensors, controllers, and data loggers.

* Automotive Communication:
The SP3491EN-L is well-suited for automotive communication networks, particularly in systems that require robust data transmission with high noise immunity, such as infotainment systems, sensor networks, and powertrain communication.

* Building Automation:
The device can be used in building automation systems, including HVAC (Heating, Ventilation, and Air Conditioning) controls, security systems, and lighting systems, where RS-485 or RS-422 communication is often the standard.

* Telecommunications Equipment:
The SP3491EN-L is ideal for use in telecommunications infrastructure, providing the necessary high-speed communication for backhaul networks, communication nodes, and point-to-point connections.

Thermal and Electrical Characteristics

* Thermal Resistance (Junction to Ambient): 120°C/W
This indicates how effectively the device can dissipate heat into the surrounding environment. Low thermal resistance is critical to ensure stable operation in high-performance systems.

* Input Voltage Range (V_in): -7V to +12V
The SP3491EN-L has a wide input voltage range, which allows it to handle transient conditions and helps protect the device from damage during operation.

* Receiver Output Voltage Swing: 0V to Vcc (logic-level output)
The receiver output is designed to work with standard logic-level signals, ensuring compatibility with typical digital systems.

Conclusion

The MaxLinear SP3491EN-L is a versatile and reliable transceiver that is ideal for a wide range of communication and data transmission applications. Its compliance with RS-485/RS-422 standards, low power consumption, high-speed data transmission, and robust noise immunity make it an excellent choice for industrial, automotive, and telecom systems. Whether used for short-distance communication or long-range data transmission, the SP3491EN-L provides high performance and reliability.
SP3491EN-L Compare Parts
  • SP3491EN-L vs SP385EET-L
  • SP3491EN-L vs SP385EEA-L/TR
  • SP3491EN-L vs SP385EEA-L
  • SP3491EN-L vs SP385ECT-L/TR
  • SP3491EN-L vs SP385ECT-L
  • SP3491EN-L vs SP385ECA-L/TR
  • SP3491EN-L vs SP385ECA-L
  • SP3491EN-L vs SP3508EF-L
  • SP3491EN-L vs SP3508CF-L
  • SP3491EN-L vs SP3497EEN-L/TR
  • SP3491EN-L vs SP3497EEN-L
  • SP3491EN-L vs SP3496EEN-L/TR
  • SP3491EN-L vs SP3496EEN-L
  • SP3491EN-L vs SP3495EEN-L/TR
  • SP3491EN-L vs SP3495EEN-L
  • SP3491EN-L vs SP3494EN-L/TR
  • SP3491EN-L vs SP3494EN-L
  • SP3491EN-L vs SP3494CN-L/TR
  • SP3491EN-L vs SP3494CN-L
  • SP3491EN-L vs SP3491EN-L/TR
  • SP3491EN-L vs SP3491CN-L/TR
  • SP3491EN-L vs SP3491CN-L
  • SP3491EN-L vs SP3490EN-L/TR
  • SP3491EN-L vs SP3490EN-L
  • SP3491EN-L vs SP3490CN-L/TR
  • SP3491EN-L vs SP3490CN-L
  • SP3491EN-L vs SP3485EN-L/TR
  • SP3491EN-L vs SP3485EN-L
  • SP3491EN-L vs SP3485CN-L/TR
  • SP3491EN-L vs SP3485CN-L
  • SP3491EN-L vs SP3483EN-L/TR
  • SP3491EN-L vs SP3483EN-L
  • SP3491EN-L vs SP3483CN-L/TR
  • SP3491EN-L vs SP3483CN-L
  • SP3491EN-L vs SP339EER1-L/TR
  • SP3491EN-L vs SP339EER1-L
  • SP3491EN-L vs SP339ECR1-L/TR
  • SP3491EN-L vs SP339ECR1-L
  • SP3491EN-L vs SP339BER1-L/TR
  • SP3491EN-L vs SP339BER1-L
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new