SP3485EN-L/TR
SP3485EN-L/TR
Active
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  MaxLinear
History Price: $1.17000
In Stock: 17300
SP3485EN-L/TR Specification
Specification
Part No
SP3485EN-L/TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
20 mV
Data Rate
10Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP3485EN-L/TR PDF Datasheet
SP3485EN-L/TR Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3485EN-L/TR Description
The MaxLinear SP3485EN-L/TR is a RS-485/RS-422 transceiver designed for robust, high-speed, differential communication in industrial and commercial applications. This device belongs to the SP3485 family of transceivers, which are known for their low power consumption, high speed, and robust noise immunity. The SP3485EN-L/TR is optimized for use in half-duplex systems and is typically used in communication protocols that require long-distance data transmission, such as Modbus, fieldbus, industrial automation, and point-to-point communication systems.

The SP3485EN-L/TR features a low-power operation, enabling it to be used in battery-operated systems while providing reliable data transmission over long distances. It is particularly well-suited for environments with electrical noise and potential ground differences, which is why it is commonly used in industrial control and telecommunication systems.

## Key Features of SP3485EN-L/TR:

1. RS-485 and RS-422 Compliance:

* The device supports RS-485 and RS-422 communication standards, making it ideal for long-distance, differential communication. It provides a robust communication interface for environments where noise immunity and reliability are critical.

2. Low Power Consumption:

* The SP3485EN-L/TR operates with a typical supply current of only 1.5 mA in low-power mode. This low power consumption makes it suitable for battery-powered applications, such as remote sensors and handheld devices, where energy efficiency is crucial.

3. Wide Supply Voltage Range:

* The transceiver operates over a wide supply voltage range of 3.3V to 5.5V, making it versatile for use in both low-voltage and standard 5V systems. This wide voltage tolerance allows it to be integrated into different electronic systems with varying power requirements.

4. High-Speed Data Transmission:

* The SP3485EN-L/TR supports data transmission rates up to 20 Mbps, making it suitable for high-speed communication over long distances. This feature is crucial for applications that require high-bandwidth communication, such as industrial data acquisition systems, automation, and control networks.

5. Fail-Safe Receiver:

* The device includes a fail-safe receiver, which ensures that the receiver outputs a known idle state when the input is floating (i.e., no active transmission is occurring). This feature helps eliminate any spurious signals on the bus when the transmitter is disabled, preventing data corruption in communication systems.

6. Thermal Shutdown Protection:

* The SP3485EN-L/TR has built-in thermal shutdown protection to prevent overheating and damage under extreme temperature conditions. This feature is particularly important in industrial applications where environmental conditions can vary significantly.

7. Short-Circuit Protection:

* The transceiver provides short-circuit protection on both the driver and receiver circuits, helping to prevent damage to the device and associated systems in case of electrical faults.

8. Slew Rate Control:

* The device includes slew rate control, which reduces electromagnetic interference (EMI) and improves signal integrity during high-speed data transmission. This makes the SP3485EN-L/TR suitable for environments with strict electromagnetic compatibility (EMC) requirements.

9. Low Propagation Delay:

* The device features low propagation delay, typically 30 ns (at 5V), allowing for faster communication speeds and reducing the time it takes for data to travel between nodes in a network.

10. Compact Package:

* The SP3485EN-L/TR comes in a compact 8-pin SOIC package, ideal for space-constrained applications. Its small footprint allows for easy integration into densely packed circuit boards without compromising performance.

## Electrical Characteristics:

Here are the key electrical specifications of the SP3485EN-L/TR:

| Parameter | Value |
| -------------------------------------- | ----------------------------------------------- |
| Supply Voltage (Vcc) | 3.3V to 5.5V |
| Input Voltage Range (Receiver) | -7V to +12V |
| Input Voltage Range (Driver) | -7V to +12V |
| Data Rate | Up to 20 Mbps |
| Receiver Input Resistance | 12 kΩ |
| Receiver Sensitivity (Vth) | 200 mV (minimum differential input voltage) |
| Driver Output Voltage (Voh) | 2V (minimum) (at Ioh = -100 µA, Vcc = 5V) |
| Driver Output Voltage (Vol) | 0.4V (maximum) (at Iol = 100 mA, Vcc = 5V) |
| Driver Output Current (Iol/Ioh) | +/- 250 mA |
| Propagation Delay (tPLH, tPHL) | 30 ns (typical at Vcc = 5V) |
| Supply Current (ICC) | 1.5 mA (typical) |
| Receiver Output Low Voltage (Vol) | 0.4V (maximum) (at Iol = 4 mA) |
| Receiver Output High Voltage (Voh) | 2V (minimum) (at Ioh = -100 µA) |
| Thermal Shutdown Temperature | +150°C (typical) |
| Operating Temperature Range | -40°C to +85°C |
| Package | 8-Pin SOIC |

## Package Information:

The SP3485EN-L/TR is packaged in the SOIC-8 (Small Outline Integrated Circuit) form factor, offering a compact, surface-mount package ideal for high-density boards.

| Package Type | SOIC-8 |
| ---------------------------------- | ----------------------------- |
| Package Dimensions (L x W x H) | 4.9 mm x 3.9 mm x 1.75 mm |
| Pin Pitch | 1.27 mm |

## Applications of SP3485EN-L/TR:

The MaxLinear SP3485EN-L/TR is designed for applications requiring reliable, long-distance differential communication. Some typical use cases include:

1. Industrial Automation and Control:

* The SP3485EN-L/TR is often used in industrial automation systems, where it can interface with programmable logic controllers (PLCs), sensors, actuators, and other control devices that need to communicate over long distances in noisy environments.

2. Modbus Communication:

* It is widely used in Modbus communication networks, a popular industrial protocol for supervisory control and data acquisition (SCADA) systems. The SP3485EN-L/TR helps connect Modbus RTU devices, providing a stable communication link.

3. Fieldbus Networks:

* The SP3485EN-L/TR is well-suited for fieldbus communication systems used in industrial and commercial settings for data exchange between sensors and controllers.

4. Telecommunication Systems:

* The transceiver is used in telecommunications to support data transmission in long-distance networks, where signal integrity and noise immunity are essential.

5. Data Acquisition Systems:

* It is commonly used in data acquisition systems that involve remote sensors or remote devices, where long-distance communication is required with minimal power consumption.

6. Remote Control Systems:

* In remote control systems, such as in smart meters or automated remote monitoring, the SP3485EN-L/TR enables reliable communication over extended distances between devices.

7. Security Systems:

* It is used in security systems that require reliable, noise-immune communication for devices such as access control panels, CCTV systems, and alarm systems.

8. Automotive Applications:

* Given its robustness and low power consumption, the device can be integrated into automotive systems, where it facilitates communication between various modules in the vehicle, such as sensors, actuators, and controllers.

## Advantages of SP3485EN-L/TR:

1. Low Power Operation:

* The SP3485EN-L/TR offers a low-power solution for systems that require energy-efficient communication, such as battery-powered devices and low-power embedded systems.

2. High-Speed Communication:

* With data rates of up to 20 Mbps, the transceiver can support high-speed communication in demanding applications, ensuring fast data transfer without sacrificing reliability.

3. Reliable Noise Immunity:

* The differential RS-485/RS-422 signaling provides superior noise immunity, making the SP3485EN-L/TR suitable for environments with significant electromagnetic interference (EMI) or large distances between devices.

4. Long-Distance Communication:

* The device’s capability to communicate over long distances (up to 4000 feet at lower data rates) makes it ideal for distributed systems and other applications where the devices are separated by large distances.

5. Robust Protection Features:

* The thermal shutdown and short-circuit protection features ensure that the device operates reliably even under challenging conditions, protecting it from damage and ensuring longevity.

6. Compact and Easy to Integrate:

* The small SOIC-8 package makes the SP3485EN-L/TR easy to integrate into compact designs, offering high functionality in a space-efficient form.

## Conclusion:

The MaxLinear SP3485EN-L/TR is a reliable, high-performance RS-485/RS-422 transceiver that provides robust, noise-immune, long-distance differential communication. It offers excellent low power consumption, high-speed data transfer capabilities, and a range of protection features that make it suitable for industrial, telecommunications, and embedded systems. Its versatility in operating across different voltages and its low-power operation make it an ideal choice for many communication systems requiring reliable data transmission.
SP3485EN-L/TR Compare Parts
  • SP3485EN-L/TR vs SP385EET-L
  • SP3485EN-L/TR vs SP385EEA-L/TR
  • SP3485EN-L/TR vs SP385EEA-L
  • SP3485EN-L/TR vs SP385ECT-L/TR
  • SP3485EN-L/TR vs SP385ECT-L
  • SP3485EN-L/TR vs SP385ECA-L/TR
  • SP3485EN-L/TR vs SP385ECA-L
  • SP3485EN-L/TR vs SP3508EF-L
  • SP3485EN-L/TR vs SP3508CF-L
  • SP3485EN-L/TR vs SP3497EEN-L/TR
  • SP3485EN-L/TR vs SP3497EEN-L
  • SP3485EN-L/TR vs SP3496EEN-L/TR
  • SP3485EN-L/TR vs SP3496EEN-L
  • SP3485EN-L/TR vs SP3495EEN-L/TR
  • SP3485EN-L/TR vs SP3495EEN-L
  • SP3485EN-L/TR vs SP3494EN-L/TR
  • SP3485EN-L/TR vs SP3494EN-L
  • SP3485EN-L/TR vs SP3494CN-L/TR
  • SP3485EN-L/TR vs SP3494CN-L
  • SP3485EN-L/TR vs SP3491EN-L/TR
  • SP3485EN-L/TR vs SP3491EN-L
  • SP3485EN-L/TR vs SP3491CN-L/TR
  • SP3485EN-L/TR vs SP3491CN-L
  • SP3485EN-L/TR vs SP3490EN-L/TR
  • SP3485EN-L/TR vs SP3490EN-L
  • SP3485EN-L/TR vs SP3490CN-L/TR
  • SP3485EN-L/TR vs SP3490CN-L
  • SP3485EN-L/TR vs SP3485EN-L
  • SP3485EN-L/TR vs SP3485CN-L/TR
  • SP3485EN-L/TR vs SP3485CN-L
  • SP3485EN-L/TR vs SP3483EN-L/TR
  • SP3485EN-L/TR vs SP3483EN-L
  • SP3485EN-L/TR vs SP3483CN-L/TR
  • SP3485EN-L/TR vs SP3483CN-L
  • SP3485EN-L/TR vs SP339EER1-L/TR
  • SP3485EN-L/TR vs SP339EER1-L
  • SP3485EN-L/TR vs SP339ECR1-L/TR
  • SP3485EN-L/TR vs SP339ECR1-L
  • SP3485EN-L/TR vs SP339BER1-L/TR
  • SP3485EN-L/TR vs SP339BER1-L
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new