SP3485CN-L
SP3485CN-L
Active
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  MaxLinear
Datasheet:   SP3485CN-L Datasheet
History Price: $1.17000
In Stock: 42900
SP3485CN-L Specification
Specification
Part No
SP3485CN-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
20 mV
Data Rate
10Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP3485CN-L PDF Datasheet
SP3485CN-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3485CN-L Description
The MaxLinear SP3485CN-L is a high-performance, low-power RS-485/RS-422 transceiver designed for robust communication in industrial and commercial applications. This device is particularly well-suited for multipoint data transmission, making it ideal for applications such as industrial automation, building automation, and remote sensor networks. Below is a detailed overview of its specifications, features, and applications.

## Overview

The SP3485CN-L is a half-duplex transceiver that operates with a supply voltage range of 3.0V to 5.5V. It is designed to meet the requirements of the RS-485 and RS-422 standards, providing reliable communication over long distances and in electrically noisy environments. The device is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

## Key Features

1. Low Power Consumption: The SP3485CN-L is designed for low power operation, consuming only 120 µA in active mode and less than 1 µA in shutdown mode, making it ideal for battery-powered applications.

2. Wide Supply Voltage Range: The device operates from a supply voltage of 3.0V to 5.5V, allowing it to be used in a variety of systems.

3. High Data Rate: The transceiver supports data rates up to 250 kbps, ensuring fast and efficient data transmission.

4. Robust Communication: The SP3485CN-L can communicate over distances of up to 4000 feet (1200 meters) at lower data rates, making it suitable for long-distance applications.

5. Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating.

6. Fail-Safe Design: The SP3485CN-L features a fail-safe design that ensures a known state on the receiver output when the inputs are open or shorted.

7. Low Output Voltage Levels: The transceiver meets the RS-485 and RS-422 specifications for output voltage levels, ensuring compatibility with other devices.

8. Integrated Termination Resistors: The device includes integrated termination resistors, simplifying the design and reducing the need for external components.

## Electrical Specifications

- Supply Voltage (VCC): 3.0V to 5.5V
- Data Rate: Up to 250 kbps
- Input Voltage Range: -7V to +12V
- Output Voltage Levels: Meets RS-485/RS-422 specifications
- Shutdown Current: < 1 µA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-pin SOIC

## Pin Configuration

The SP3485CN-L features an 8-pin SOIC package with the following pin configuration:

1. RO: Receiver output
2. RE: Receiver enable (active low)
3. DE: Driver enable (active high)
4. DI: Driver input
5. A: Non-inverting driver output
6. B: Inverting driver output
7. GND: Ground
8. VCC: Power supply

## Applications

The SP3485CN-L is suitable for a wide range of applications, including:

- Industrial Automation: Used in communication between industrial equipment and control systems.
- Building Automation: Facilitates communication in smart building systems.
- Remote Sensor Networks: Ideal for connecting sensors over long distances.
- Data Acquisition Systems: Used in systems that require reliable data transmission from multiple sources.
- Point-of-Sale Systems: Ensures reliable communication in retail environments.

## Conclusion

The MaxLinear SP3485CN-L is a versatile and efficient RS-485/RS-422 transceiver that meets the demands of modern communication systems. With its low power consumption, wide supply voltage range, and robust performance, it is an excellent choice for a variety of applications, particularly those requiring reliable data transmission in industrial and commercial environments. Its compact design and integrated features make it easy to implement in various systems, ensuring effective communication over long distances.
SP3485CN-L Compare Parts
  • SP3485CN-L vs SP385EET-L
  • SP3485CN-L vs SP385EEA-L/TR
  • SP3485CN-L vs SP385EEA-L
  • SP3485CN-L vs SP385ECT-L/TR
  • SP3485CN-L vs SP385ECT-L
  • SP3485CN-L vs SP385ECA-L/TR
  • SP3485CN-L vs SP385ECA-L
  • SP3485CN-L vs SP3508EF-L
  • SP3485CN-L vs SP3508CF-L
  • SP3485CN-L vs SP3497EEN-L/TR
  • SP3485CN-L vs SP3497EEN-L
  • SP3485CN-L vs SP3496EEN-L/TR
  • SP3485CN-L vs SP3496EEN-L
  • SP3485CN-L vs SP3495EEN-L/TR
  • SP3485CN-L vs SP3495EEN-L
  • SP3485CN-L vs SP3494EN-L/TR
  • SP3485CN-L vs SP3494EN-L
  • SP3485CN-L vs SP3494CN-L/TR
  • SP3485CN-L vs SP3494CN-L
  • SP3485CN-L vs SP3491EN-L/TR
  • SP3485CN-L vs SP3491EN-L
  • SP3485CN-L vs SP3491CN-L/TR
  • SP3485CN-L vs SP3491CN-L
  • SP3485CN-L vs SP3490EN-L/TR
  • SP3485CN-L vs SP3490EN-L
  • SP3485CN-L vs SP3490CN-L/TR
  • SP3485CN-L vs SP3490CN-L
  • SP3485CN-L vs SP3485EN-L/TR
  • SP3485CN-L vs SP3485EN-L
  • SP3485CN-L vs SP3485CN-L/TR
  • SP3485CN-L vs SP3483EN-L/TR
  • SP3485CN-L vs SP3483EN-L
  • SP3485CN-L vs SP3483CN-L/TR
  • SP3485CN-L vs SP3483CN-L
  • SP3485CN-L vs SP339EER1-L/TR
  • SP3485CN-L vs SP339EER1-L
  • SP3485CN-L vs SP339ECR1-L/TR
  • SP3485CN-L vs SP339ECR1-L
  • SP3485CN-L vs SP339BER1-L/TR
  • SP3485CN-L vs SP339BER1-L
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new