☰
SP331CT-L
SP331CT-L
Active
Description:  IC TRANSCEIVER FULL 4/4 28SOIC
Manufacturer:  MaxLinear
Datasheet:   SP331CT-L Datasheet
History Price: $11.04000
In Stock: 24110
SP331CT-L Specification
Specification
Part No
SP331CT-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232, RS485
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
-
Data Rate
235Kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
SP331CT-L PDF Datasheet
SP331CT-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP331CT-L Compare Parts
  • SP331CT-L vs SP385EET-L
  • SP331CT-L vs SP385EEA-L/TR
  • SP331CT-L vs SP385EEA-L
  • SP331CT-L vs SP385ECT-L/TR
  • SP331CT-L vs SP385ECT-L
  • SP331CT-L vs SP385ECA-L/TR
  • SP331CT-L vs SP385ECA-L
  • SP331CT-L vs SP3508EF-L
  • SP331CT-L vs SP3508CF-L
  • SP331CT-L vs SP3497EEN-L/TR
  • SP331CT-L vs SP3497EEN-L
  • SP331CT-L vs SP3496EEN-L/TR
  • SP331CT-L vs SP3496EEN-L
  • SP331CT-L vs SP3495EEN-L/TR
  • SP331CT-L vs SP3495EEN-L
  • SP331CT-L vs SP3494EN-L/TR
  • SP331CT-L vs SP3494EN-L
  • SP331CT-L vs SP3494CN-L/TR
  • SP331CT-L vs SP3494CN-L
  • SP331CT-L vs SP3491EN-L/TR
  • SP331CT-L vs SP3491EN-L
  • SP331CT-L vs SP3491CN-L/TR
  • SP331CT-L vs SP3491CN-L
  • SP331CT-L vs SP3490EN-L/TR
  • SP331CT-L vs SP3490EN-L
  • SP331CT-L vs SP3490CN-L/TR
  • SP331CT-L vs SP3490CN-L
  • SP331CT-L vs SP3485EN-L/TR
  • SP331CT-L vs SP3485EN-L
  • SP331CT-L vs SP3485CN-L/TR
  • SP331CT-L vs SP3485CN-L
  • SP331CT-L vs SP3483EN-L/TR
  • SP331CT-L vs SP3483EN-L
  • SP331CT-L vs SP3483CN-L/TR
  • SP331CT-L vs SP3483CN-L
  • SP331CT-L vs SP339EER1-L/TR
  • SP331CT-L vs SP339EER1-L
  • SP331CT-L vs SP339ECR1-L/TR
  • SP331CT-L vs SP339ECR1-L
  • SP331CT-L vs SP339BER1-L/TR
  • SP331CT-L FAQ
    Q1: What is the MaxLinear SP331CT-L?
    A1: The MaxLinear SP331CT-L is a low-voltage, high-performance analog switch designed for use in audio, video, and communication applications.

    Q2: What is the function of the SP331CT-L?
    A2: The SP331CT-L is used to switch analog signals, providing low resistance in the on-state and high isolation in the off-state, making it suitable for signal routing and multiplexing applications.

    Q3: What is the maximum operating voltage of the SP331CT-L?
    A3: The SP331CT-L operates with a maximum supply voltage of 5.5V, which is typical for low-voltage analog switches.

    Q4: What is the maximum current that can be passed through the SP331CT-L?
    A4: The SP331CT-L can handle up to 50mA of current through its channels, making it suitable for switching low-power signals.

    Q5: What are the typical applications of the SP331CT-L?
    A5: The SP331CT-L is used in audio and video signal switching, communication systems, data acquisition, and instrumentation, where precise control of analog signals is required.

    Q6: What is the resistance of the SP331CT-L when turned on?
    A6: The SP331CT-L has a low on-state resistance (R_DS(on)) of typically 0.1Ω, ensuring minimal signal loss when the switch is in the on state.

    Q7: What is the off-state leakage current of the SP331CT-L?
    A7: The SP331CT-L has a low off-state leakage current, typically around 1nA, ensuring that no significant current leaks when the switch is turned off.

    Q8: What is the operating temperature range for the SP331CT-L?
    A8: The SP331CT-L operates in a temperature range of -40°C to +85°C, making it suitable for a wide range of industrial and commercial environments.

    Q9: What is the package type of the SP331CT-L?
    A9: The SP331CT-L is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for automated surface-mount assembly.

    Q10: Does the SP331CT-L have overvoltage protection?
    A10: Yes, the SP331CT-L includes overvoltage protection to ensure safe operation in environments with voltage spikes or transients.

    Q11: Can the SP331CT-L be used in bidirectional signal switching?
    A11: Yes, the SP331CT-L is capable of handling bidirectional signals, making it ideal for applications where signal direction may vary.

    Q12: How does the SP331CT-L perform in terms of power consumption?
    A12: The SP331CT-L is designed to be power-efficient, with low quiescent current (I_Q), which helps minimize overall power consumption in circuits.

    Q13: What is the maximum data rate that the SP331CT-L can handle?
    A13: The SP331CT-L is suitable for handling data rates up to 10MHz, making it suitable for medium-speed analog signal switching.

    Q14: Is the SP331CT-L RoHS compliant?
    A14: Yes, the SP331CT-L is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium, making it environmentally friendly.

    Q15: Can the SP331CT-L be used in high-speed switching applications?
    A15: While the SP331CT-L is optimized for analog signal switching, it is not designed for very high-speed digital switching. For high-speed applications, a more specialized high-speed switch would be needed.

    Q16: How do I connect the SP331CT-L in a circuit?
    A16: The SP331CT-L should be connected with the analog signal paths to the input and output pins, while the control input is used to switch the device between on and off states.

    Q17: What is the control logic for switching the SP331CT-L?
    A17: The SP331CT-L is controlled by a logic input, where a high signal turns the switch on, and a low signal turns it off, effectively routing or isolating the analog signal.

    Q18: Is the SP331CT-L suitable for use in audio applications?
    A18: Yes, the SP331CT-L is commonly used in audio signal switching applications due to its low on-resistance and minimal distortion, making it ideal for high-quality audio circuits.

    Q19: How does the SP331CT-L handle noise and interference?
    A19: The SP331CT-L is designed with low capacitance and low leakage currents, reducing the potential for signal distortion and ensuring minimal noise interference in sensitive analog applications.

    Q20: Can the SP331CT-L be used in portable or battery-powered devices?
    A20: Yes, the SP331CT-L is suitable for portable and battery-powered devices due to its low power consumption and compact size, making it ideal for applications where battery life is a critical factor.
    Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly