PHY1076-01QD-RR
PHY1076-01QD-RR
Active
Description:  IC LASER DRVR 2.7GB 3.63V 36QFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 2500
PHY1076-01QD-RR Specification
Specification
Part No
PHY1076-01QD-RR
Category
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
2.7Gbps
Number of Channels
1
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
-
Current - Modulation
70mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 95 ℃
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-QFN (6x6)
Mounting Type
Surface Mount
PHY1076-01QD-RR PDF Datasheet
PHY1076-01QD-RR Related Parts
PHY1040-01QT-BR
PHY1040-01QT-BR
Maxim Integrated
125MBPS TO 1.25GBPS VCSEL/LASER
PHY1040-01QT-RR
PHY1040-01QT-RR
Maxim Integrated
1.25G LASER/VCSEL SFP TXRX
PHY1078-01QT-BR
PHY1078-01QT-BR
Maxim Integrated
2.5G BM LASER GEPON TXRX
PHY1078-01QT-RR
PHY1078-01QT-RR
Maxim Integrated
2.5G BM LASER GEPON TXRX
PHY2078QT-RR
PHY2078QT-RR
Maxim Integrated
2.5G BM LASER PON TXRX
PHY1075-01QH-BR
PHY1075-01QH-BR
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q
PHY1075-01QH-RR
PHY1075-01QH-RR
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q
PHY1076-01QH-BR
PHY1076-01QH-BR
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF
PHY1076-01QH-RR
PHY1076-01QH-RR
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF
PHY1078QT-BR
PHY1078QT-BR
Maxim Integrated
2.5G BM LASER GEPON TXRX
PHY1078QT-RR
PHY1078QT-RR
Maxim Integrated
2.5G BM LASER GEPON TXRX
PHY1090-DS-WR
PHY1090-DS-WR
Maxim Integrated
IC OPAMP
PHY1076-01QD-RR Compare Parts
  • PHY1076-01QD-RR vs PHY1078-01QT-RR
  • PHY1076-01QD-RR vs PHY1078-01QT-BR
  • PHY1076-01QD-RR vs PHY1040-01QT-RR
  • PHY1076-01QD-RR vs PHY1040-01QT-BR
  • PHY1076-01QD-RR vs PHY2078QT-BR
  • PHY1076-01QD-RR vs PHY1097-03DS-WR
  • PHY1076-01QD-RR vs PHY1095-01DS-WR
  • PHY1076-01QD-RR vs PHY1095-01DS+GR1
  • PHY1076-01QD-RR vs PHY1092-01DS-WR
  • PHY1076-01QD-RR vs PHY1092-01DS-FR
  • PHY1076-01QD-RR vs PHY1090-DS-WR
  • PHY1076-01QD-RR vs PHY1078QT-RR
  • PHY1076-01QD-RR vs PHY1078QT-BR
  • PHY1076-01QD-RR vs PHY1076-01QH-RR
  • PHY1076-01QD-RR vs PHY1076-01QH-BR
  • PHY1076-01QD-RR vs PHY1075-01QH-RR
  • PHY1076-01QD-RR vs PHY1075-01QH-BR
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.