Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated PHY1076-01QD-RR
PHY1076-01QD-RR
Active
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.7GB 3.63V 36QFN
Manufacturer:
Maxim Integrated
Datasheet:
PHY1076-01QD-RR Datasheet
History Price: Active
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PHY1076-01QD-RR vs PHY1078QT-RR
Part No
PHY1076-01QD-RR
PHY1078QT-RR
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Laser Diode Driver
-
Data Rate
2.7Gbps
-
Number of Channels
1
-
Voltage - Supply
2.97V ~ 3.63V
-
Current - Supply
-
-
Current - Modulation
70mA
-
Current - Bias
100 mA
-
Operating Temperature
-40 ℃ ~ 95 ℃
-
Package / Case
36-VFQFN Exposed Pad
-
Supplier Device Package
36-QFN (6x6)
-
Mounting Type
Surface Mount
-