Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX7828KN+
MX7828KN+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 28DIP
Manufacturer:
Maxim Integrated
Datasheet:
MX7828KN+ Datasheet
History Price: $24.49714
In Stock: 8790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX7828KN+ Specification
Specification
Part No
MX7828KN+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
400k
Number of Inputs
8
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
Mounting Type
Through Hole
MX7828KN+ PDF Datasheet
MX7828KN+ Datasheet
Click and Download: MX7828KN+ Datasheet
MX7828KN+ Related Parts
MX7572JCWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JEWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JN05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JN05+
Maxim Integrated
IC ADC 12BIT SAR 24DIP
MX7572JN12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KCWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KN05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KN12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572LCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572LCWG12+T
Maxim Integrated
IC ADC 12BIT SAR 24SOIC
MX7828KN+ Compare Parts
MX7828KN+ vs MX7828LCWI+T
MX7828KN+ vs MX7828LCWI+
MX7828KN+ vs MX7828LCWI
MX7828KN+ vs MX7828KP+T
MX7828KN+ vs MX7828KP+
MX7828KN+ vs MX7828KP
MX7828KN+ vs MX7828KN
MX7828KN+ vs MX7828KCWI+T
MX7828KN+ vs MX7828KCWI+
MX7828KN+ vs MX7828KCWI
MX7828KN+ vs MX7828KCAI
MX7828KN+ vs MX7824UQ/883B
MX7828KN+ vs MX7824LN+
MX7828KN+ vs MX7824LN
MX7828KN+ vs MX7824LCWG-T
MX7828KN+ vs MX7824LCWG+
MX7828KN+ vs MX7824LCWG
MX7828KN+ vs MX7824KN+
MX7828KN+ vs MX7824KN
MX7828KN+ vs MX7824KCWG+T
MX7828KN+ vs MX7824KCWG+
MX7828KN+ vs MX7821KR+T
MX7828KN+ vs MX7821KR+
MX7828KN+ vs MX7821KR
MX7828KN+ vs MX7821KP+
MX7828KN+ vs MX7821KP
MX7828KN+ vs MX7821KN+
MX7828KN+ vs MX7821KN
MX7828KN+ vs MX7821KEWP+T
MX7828KN+ vs MX7821KEWP+
MX7828KN+ vs MX7821KEPP+
MX7828KN+ vs MX7821KEPP
MX7828KN+ vs MX7820LCWP
MX7828KN+ vs MX7820KP
MX7828KN+ vs MX7820KN+
MX7828KN+ vs MX7820KEWP+T
MX7828KN+ vs MX7820KEWP+
MX7828KN+ vs MX7820KCWP+T
MX7828KN+ vs MX7820KCWP+
MX7828KN+ vs MX7820KCWP
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you