Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MX7572KN05
MX7572KN05
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
MX7572 CMOS 12-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MX7572KN05 Datasheet
History Price: $56.42000
In Stock: 7920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX7572KN05 Specification
Specification
Part No
MX7572KN05
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
308k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-ADC
Ratio - S/H:ADC
0:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
MX7572KN05 PDF Datasheet
MX7572KN05 Datasheet
Click and Download: MX7572KN05 Datasheet
MX7572KN05 Related Parts
MX7572JCWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JEWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JN05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JN05+
Maxim Integrated
IC ADC 12BIT SAR 24DIP
MX7572JN12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KCWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KN12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572LCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572LCWG12+T
Maxim Integrated
IC ADC 12BIT SAR 24SOIC
MX7572LN05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KN05 Compare Parts
MX7572KN05 vs MX7828LCWI+T
MX7572KN05 vs MX7828LCWI+
MX7572KN05 vs MX7828LCWI
MX7572KN05 vs MX7828KP+T
MX7572KN05 vs MX7828KP+
MX7572KN05 vs MX7828KP
MX7572KN05 vs MX7828KN+
MX7572KN05 vs MX7828KN
MX7572KN05 vs MX7828KCWI+T
MX7572KN05 vs MX7828KCWI+
MX7572KN05 vs MX7828KCWI
MX7572KN05 vs MX7828KCAI
MX7572KN05 vs MX7824UQ/883B
MX7572KN05 vs MX7824LN+
MX7572KN05 vs MX7824LN
MX7572KN05 vs MX7824LCWG-T
MX7572KN05 vs MX7824LCWG+
MX7572KN05 vs MX7824LCWG
MX7572KN05 vs MX7824KN+
MX7572KN05 vs MX7824KN
MX7572KN05 vs MX7824KCWG+T
MX7572KN05 vs MX7824KCWG+
MX7572KN05 vs MX7821KR+T
MX7572KN05 vs MX7821KR+
MX7572KN05 vs MX7821KR
MX7572KN05 vs MX7821KP+
MX7572KN05 vs MX7821KP
MX7572KN05 vs MX7821KN+
MX7572KN05 vs MX7821KN
MX7572KN05 vs MX7821KEWP+T
MX7572KN05 vs MX7821KEWP+
MX7572KN05 vs MX7821KEPP+
MX7572KN05 vs MX7821KEPP
MX7572KN05 vs MX7820LCWP
MX7572KN05 vs MX7820KP
MX7572KN05 vs MX7820KN+
MX7572KN05 vs MX7820KEWP+T
MX7572KN05 vs MX7820KEWP+
MX7572KN05 vs MX7820KCWP+T
MX7572KN05 vs MX7820KCWP+
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you