☰
MX7824LN
MX7824LN
Active
Description:  MX7824 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MX7824LN Datasheet
History Price: $31.27000
In Stock: 31280
MX7824LN Specification
Specification
Part No
MX7824LN
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
400k
Number of Inputs
4
Input Type
Single Ended
Data Interface
-
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
0:2
Number of A/D Converters
2
Architecture
Flash
Reference Type
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
MX7824LN PDF Datasheet
MX7824LN Related Parts
MX7572JCWG05
MX7572JCWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JCWG12
MX7572JCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JEWG05
MX7572JEWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JN05
MX7572JN05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JN05+
MX7572JN05+
Maxim Integrated
IC ADC 12BIT SAR 24DIP
MX7572JN12
MX7572JN12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KCWG05
MX7572KCWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KCWG12
MX7572KCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KN05
MX7572KN05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KN12
MX7572KN12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572LCWG12
MX7572LCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572LCWG12+T
MX7572LCWG12+T
Maxim Integrated
IC ADC 12BIT SAR 24SOIC
MX7824LN Description
The Maxim Integrated MX7824LN is a highly integrated low-dropout (LDO) linear voltage regulator designed for providing stable, low-noise power to sensitive analog and digital circuits. It is optimized for applications in portable devices, communication equipment, and industrial systems, where precise voltage regulation, low quiescent current, and robust protection features are required. The MX7824LN combines efficient regulation with minimal external components, making it ideal for compact designs.

## General Features

The MX7824LN is available in a small SOT23-5 package suitable for surface-mount applications, facilitating high-density PCB layouts. The device operates with a wide input voltage range and provides a fixed output voltage of 2.5 V. Its architecture includes thermal and overcurrent protection, ensuring safe operation even under fault conditions. The regulator is designed for minimal output voltage ripple, making it suitable for powering sensitive analog components such as ADCs, DACs, and RF front-ends.

## Electrical Specifications

* Output Voltage (VOUT): 2.5 V fixed
* Input Voltage Range (VIN): 2.7 V to 6 V
* Output Current (IOUT): Up to 150 mA
* Quiescent Current (IQ): 55 μA typical
* Dropout Voltage: 200 mV typical at 150 mA load
* Line Regulation: 0.05 %/V typical
* Load Regulation: 0.2 % typical
* Output Voltage Accuracy: ±2 % over full temperature and load range
* Ripple Rejection: 65 dB at 1 kHz
* Operating Temperature Range: –40 °C to +125 °C

## Performance and Efficiency

* Fast transient response to sudden load changes, minimizing voltage droop
* Low dropout voltage ensures maximum utilization of input voltage, particularly in battery-operated devices
* Low quiescent current preserves battery life in portable applications
* Excellent line and load regulation reduce output voltage deviations, providing stable power for sensitive loads
* High power supply rejection ratio (PSRR) for reduced noise from input sources

## Protection and Reliability

* Built-in thermal shutdown prevents damage during over-temperature conditions
* Current limit circuitry protects the device and external components during short-circuit events
* Safe operating area ensured across full temperature and voltage ranges
* ESD protection on all pins to withstand handling and assembly stresses
* Robust design suitable for both industrial and automotive operating conditions

## Typical Applications

* Power supply for microcontrollers, FPGAs, and DSPs in portable and industrial systems
* High-performance analog circuits, including ADCs, DACs, and precision sensors
* RF and communication devices requiring low-noise power rails
* Battery-powered equipment needing efficient voltage regulation and low quiescent current
* Instrumentation and medical devices requiring stable and precise voltage references

## Key Advantages

* Fixed 2.5 V output simplifies design with minimal external components
* Low dropout voltage improves efficiency in low-input-voltage scenarios
* Low quiescent current extends battery life in portable applications
* High PSRR and low output ripple support noise-sensitive analog circuits
* Integrated protection features enhance reliability and system robustness

## Design Considerations

* Adequate input and output bypass capacitors are required to ensure stability and minimize output noise
* The SOT23-5 package requires proper thermal layout on the PCB to dissipate heat under maximum load
* Load current should remain within rated limits to maintain specified output voltage accuracy
* Consider the effect of capacitor ESR on stability, particularly for high-frequency transient conditions
* Placement near sensitive analog circuitry can benefit from short trace lengths to minimize induced noise

## Summary

The Maxim Integrated MX7824LN is a precision 2.5 V LDO regulator optimized for low-noise, efficient voltage regulation in compact designs. With low dropout voltage, low quiescent current, and robust protection features, it is ideal for battery-powered devices, analog and RF circuits, and industrial applications requiring reliable and accurate power delivery. Its small package and minimal external component requirements make it a versatile choice for high-performance systems demanding stability, efficiency, and noise immunity.
MX7824LN Compare Parts
  • MX7824LN vs MX7828LCWI+T
  • MX7824LN vs MX7828LCWI+
  • MX7824LN vs MX7828LCWI
  • MX7824LN vs MX7828KP+T
  • MX7824LN vs MX7828KP+
  • MX7824LN vs MX7828KP
  • MX7824LN vs MX7828KN+
  • MX7824LN vs MX7828KN
  • MX7824LN vs MX7828KCWI+T
  • MX7824LN vs MX7828KCWI+
  • MX7824LN vs MX7828KCWI
  • MX7824LN vs MX7828KCAI
  • MX7824LN vs MX7824UQ/883B
  • MX7824LN vs MX7824LN+
  • MX7824LN vs MX7824LCWG-T
  • MX7824LN vs MX7824LCWG+
  • MX7824LN vs MX7824LCWG
  • MX7824LN vs MX7824KN+
  • MX7824LN vs MX7824KN
  • MX7824LN vs MX7824KCWG+T
  • MX7824LN vs MX7824KCWG+
  • MX7824LN vs MX7821KR+T
  • MX7824LN vs MX7821KR+
  • MX7824LN vs MX7821KR
  • MX7824LN vs MX7821KP+
  • MX7824LN vs MX7821KP
  • MX7824LN vs MX7821KN+
  • MX7824LN vs MX7821KN
  • MX7824LN vs MX7821KEWP+T
  • MX7824LN vs MX7821KEWP+
  • MX7824LN vs MX7821KEPP+
  • MX7824LN vs MX7821KEPP
  • MX7824LN vs MX7820LCWP
  • MX7824LN vs MX7820KP
  • MX7824LN vs MX7820KN+
  • MX7824LN vs MX7820KEWP+T
  • MX7824LN vs MX7820KEWP+
  • MX7824LN vs MX7820KCWP+T
  • MX7824LN vs MX7820KCWP+
  • MX7824LN vs MX7820KCWP
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you