☰
MX7705EWE+
MX7705EWE+
Active
Description:  IC ADC 16BIT SIGMA-DELTA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MX7705EWE+ Datasheet
History Price: $12.43000
In Stock: 39760
MX7705EWE+ Specification
Specification
Part No
MX7705EWE+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
500
Number of Inputs
2
Input Type
Differential
Data Interface
SPI
Configuration
PGA-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
PGA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
MX7705EWE+ PDF Datasheet
MX7705EWE+ Related Parts
MX7572JCWG05
MX7572JCWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JCWG12
MX7572JCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JEWG05
MX7572JEWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JN05
MX7572JN05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572JN05+
MX7572JN05+
Maxim Integrated
IC ADC 12BIT SAR 24DIP
MX7572JN12
MX7572JN12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KCWG05
MX7572KCWG05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KCWG12
MX7572KCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KN05
MX7572KN05
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572KN12
MX7572KN12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572LCWG12
MX7572LCWG12
Maxim Integrated
MX7572 CMOS 12-BIT ADC
MX7572LCWG12+T
MX7572LCWG12+T
Maxim Integrated
IC ADC 12BIT SAR 24SOIC
MX7705EWE+ Compare Parts
  • MX7705EWE+ vs MX7828LCWI+T
  • MX7705EWE+ vs MX7828LCWI+
  • MX7705EWE+ vs MX7828LCWI
  • MX7705EWE+ vs MX7828KP+T
  • MX7705EWE+ vs MX7828KP+
  • MX7705EWE+ vs MX7828KP
  • MX7705EWE+ vs MX7828KN+
  • MX7705EWE+ vs MX7828KN
  • MX7705EWE+ vs MX7828KCWI+T
  • MX7705EWE+ vs MX7828KCWI+
  • MX7705EWE+ vs MX7828KCWI
  • MX7705EWE+ vs MX7828KCAI
  • MX7705EWE+ vs MX7824UQ/883B
  • MX7705EWE+ vs MX7824LN+
  • MX7705EWE+ vs MX7824LN
  • MX7705EWE+ vs MX7824LCWG-T
  • MX7705EWE+ vs MX7824LCWG+
  • MX7705EWE+ vs MX7824LCWG
  • MX7705EWE+ vs MX7824KN+
  • MX7705EWE+ vs MX7824KN
  • MX7705EWE+ vs MX7824KCWG+T
  • MX7705EWE+ vs MX7824KCWG+
  • MX7705EWE+ vs MX7821KR+T
  • MX7705EWE+ vs MX7821KR+
  • MX7705EWE+ vs MX7821KR
  • MX7705EWE+ vs MX7821KP+
  • MX7705EWE+ vs MX7821KP
  • MX7705EWE+ vs MX7821KN+
  • MX7705EWE+ vs MX7821KN
  • MX7705EWE+ vs MX7821KEWP+T
  • MX7705EWE+ vs MX7821KEWP+
  • MX7705EWE+ vs MX7821KEPP+
  • MX7705EWE+ vs MX7821KEPP
  • MX7705EWE+ vs MX7820LCWP
  • MX7705EWE+ vs MX7820KP
  • MX7705EWE+ vs MX7820KN+
  • MX7705EWE+ vs MX7820KEWP+T
  • MX7705EWE+ vs MX7820KEWP+
  • MX7705EWE+ vs MX7820KCWP+T
  • MX7705EWE+ vs MX7820KCWP+
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you