Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Maxim Integrated MAX8563EEE
MAX8563EEE
Active
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
MAX8563 LINEAR N-FET CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX8563EEE Datasheet
History Price: $1.50000
In Stock: 3810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8563EEE Specification
Specification
Part No
MAX8563EEE
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Adjustable
Number of Outputs
3
Current - Supply
930μA
Voltage - Input
4.5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
Surface Mount
Supplier Device Package
16-QSOP
MAX8563EEE PDF Datasheet
MAX8563EEE Datasheet
Click and Download: MAX8563EEE Datasheet
MAX8563EEE Related Parts
MAX1842EEE-TG074
Maxim Integrated
MAX1842 BUCK SWITCHING REGULATOR
MAX4832EUT18
Maxim Integrated
100MA, LDO LINEAR REGULATOR WITH
MAX4832EUT28C
Maxim Integrated
100MA, LDO LINEAR REGULATOR WITH
MAX4834EUT18C
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4834EUT25C
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4834EUT30C
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4834EUT33C
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4835EUT18BD3
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4835EUT28BD3
Maxim Integrated
250MA LDO LINEAR REGULATORS WITH
MAX4836EUT18C
Maxim Integrated
500MA, LDO LINEAR REGULATOR WITH
MAX4836EUT25C
Maxim Integrated
500MA, LDO LINEAR REGULATOR WITH
MAX4836EUT28C
Maxim Integrated
500MA, LDO LINEAR REGULATOR WITH
MAX8563EEE Compare Parts
MAX8563EEE vs MAX8885EUK29
MAX8563EEE vs MAX8885EUK26-T
MAX8563EEE vs MAX8885EUK26
MAX8563EEE vs MAX8883EUTAA-T
MAX8563EEE vs MAX8883EUTAA
MAX8563EEE vs MAX8882EUT55-T
MAX8563EEE vs MAX8881EUT30-T
MAX8563EEE vs MAX8881EUT25C01007
MAX8563EEE vs MAX8878EZK30
MAX8563EEE vs MAX8878EUK48
MAX8563EEE vs MAX8877EZK45
MAX8563EEE vs MAX8877EZK26
MAX8563EEE vs MAX8877EUK39
MAX8563EEE vs MAX8877EUK38
MAX8563EEE vs MAX8875EUK36+
MAX8563EEE vs MAX8875EUK36
MAX8563EEE vs MAX8875EUK33/GH9
MAX8563EEE vs MAX8875EUK29
MAX8563EEE vs MAX8875EUK26
MAX8563EEE vs MAX8873REUK
MAX8563EEE vs MAX8868EZK25
MAX8563EEE vs MAX8868EUK48
MAX8563EEE vs MAX8867EUK27
MAX8563EEE vs MAX8864SEUK
MAX8563EEE vs MAX8864REUK
MAX8563EEE vs MAX8863SEUK
MAX8563EEE vs MAX8841ELT26+
MAX8563EEE vs MAX8840ELT31+
MAX8563EEE vs MAX882CSA-TG074
MAX8563EEE vs MAX8737ETE+
MAX8563EEE vs MAX8564EUB+T
MAX8563EEE vs MAX8564EUB+
MAX8563EEE vs MAX8564AEUB+T
MAX8563EEE vs MAX8564AEUB+
MAX8563EEE vs MAX8563EEE+T
MAX8563EEE vs MAX8563EEE+
MAX8563EEE vs MAX8530ETTM1
MAX8563EEE vs MAX8530ETTJO
MAX8563EEE vs MAX8510EXK27+G65
MAX8563EEE vs MAX8510EXK16
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.