☰
MAX8563EEE
MAX8563EEE
Active
Description:  MAX8563 LINEAR N-FET CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8563EEE Datasheet
History Price: $1.50000
In Stock: 3810
MAX8563EEE vs MAX8564EUB+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Positive Adjustable
Positive Adjustable
Number of Outputs
3
2
Current - Supply
930μA
660μA
Voltage - Input
4.5V ~ 13.2V
5V, 12V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
10-uMAX/uSOP