MAX3263CAG
MAX3263CAG
Obsolete
Description:  IC LASER CTRL 155MBPS 5.25V SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3263CAG Datasheet
History Price: $3.88000
In Stock: 47100
MAX3263CAG vs MAX3795ETG
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Laser Diode Controller (Fiber Optic)
Laser Diode Driver
Data Rate
155Mbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
4.75V ~ 5.25V
2.97V ~ 3.63V
Current - Supply
50 mA
71 mA
Current - Modulation
30mA
15mA
Current - Bias
60 mA
15 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
24-SSOP
24-TQFN-EP (4x4)
Mounting Type
Surface Mount
Surface Mount