Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Maxim Integrated MAX1964TEEE
MAX1964TEEE
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
POWER-SUPPLY CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX1964TEEE Datasheet
History Price: $2.71000
In Stock: 28360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1964TEEE Specification
Specification
Part No
MAX1964TEEE
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Controller
Voltage - Input
4.5V ~ 28V
Voltage - Supply
4.5V ~ 28V
Current - Supply
1.25 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX1964TEEE PDF Datasheet
MAX1964TEEE Datasheet
Click and Download: MAX1964TEEE Datasheet
MAX1964TEEE Related Parts
MAX15048ETJ+
Maxim Integrated
IC CTRLR PWM STP-DN TRIPL 32TQFN
MAX15048ETJ+T
Maxim Integrated
IC CTRLR PWM STP-DN TRIPL 32TQFN
MAX15049ETJ+
Maxim Integrated
IC CTRLR PWM STP-DN TRIPL 32TQFN
MAX15049ETJ+T
Maxim Integrated
IC CTRLR PWM STP-DN TRIPL 32TQFN
MAX1533AETJ+
Maxim Integrated
IC POWER SUPPLY CONTROLER 32TQFN
MAX1533AETJ+T
Maxim Integrated
IC POWER SUPPLY CONTROLER 32TQFN
MAX1533ETJ+
Maxim Integrated
IC POWER SUPPLY CONTROLER 32TQFN
MAX1533ETJ+T
Maxim Integrated
IC POWER SUPPLY CONTROLER 32TQFN
MAX1534ETE+
Maxim Integrated
IC PWR SUPPLY CONTROLLER 16TQFN
MAX1534ETE+T
Maxim Integrated
IC PWR SUPPLY CONTROLLER 16TQFN
MAX16050ETI+
Maxim Integrated
IC POWER MONITR/SEQUENCER 28TQFN
MAX16050ETI+T
Maxim Integrated
IC POWER MONITR/SEQUENCER 28TQFN
MAX1964TEEE Compare Parts
MAX1964TEEE vs MAX8757ETI+
MAX1964TEEE vs MAX8742EAI
MAX1964TEEE vs MAX8741EAI
MAX1964TEEE vs MAX8734AEEI+T
MAX1964TEEE vs MAX8734AEEI+
MAX1964TEEE vs MAX8688BLETG+T
MAX1964TEEE vs MAX8688BLETG+
MAX1964TEEE vs MAX8688BHETG+T
MAX1964TEEE vs MAX8688BHETG+
MAX1964TEEE vs MAX8688ALETG+T
MAX1964TEEE vs MAX8688ALETG+
MAX1964TEEE vs MAX8688AHETG+T
MAX1964TEEE vs MAX8688AHETG+
MAX1964TEEE vs MAX786REAI+
MAX1964TEEE vs MAX786EAI+T
MAX1964TEEE vs MAX786EAI+
MAX1964TEEE vs MAX786EAI
MAX1964TEEE vs MAX767TEAP+
MAX1964TEEE vs MAX767SEAP
MAX1964TEEE vs MAX5973ETL+T
MAX1964TEEE vs MAX5973ETL+
MAX1964TEEE vs MAX4981ETA+T
MAX1964TEEE vs MAX4980ETA+T
MAX1964TEEE vs MAX4978ETA+T
MAX1964TEEE vs MAX4972EWC+T
MAX1964TEEE vs MAX4972EBC+T
MAX1964TEEE vs MAX4971EWC+T
MAX1964TEEE vs MAX4971EWC+
MAX1964TEEE vs MAX4971EBC+T
MAX1964TEEE vs MAX4970EWC+T
MAX1964TEEE vs MAX4970EBC+T
MAX1964TEEE vs MAX4959ELB+
MAX1964TEEE vs MAX4883CETB+TGC1
MAX1964TEEE vs MAX4883CETB+T
MAX1964TEEE vs MAX34462EXQ+T
MAX1964TEEE vs MAX34462EXQ+
MAX1964TEEE vs MAX34461ETM+T
MAX1964TEEE vs MAX34461ETM+
MAX1964TEEE vs MAX34460ETM+T
MAX1964TEEE vs MAX34460ETM+
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller