Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Maxim Integrated MAX1964TEEE
MAX1964TEEE
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
POWER-SUPPLY CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX1964TEEE Datasheet
History Price: $2.71000
In Stock: 28360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1964TEEE vs MAX8742EAI
Part No
MAX1964TEEE
MAX8742EAI
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Controller
Power Supply Controller
Voltage - Input
4.5V ~ 28V
30V ~ 30V
Voltage - Supply
4.5V ~ 28V
4.2V ~ 30V
Current - Supply
1.25 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
28-SSOP