Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX194BEWE
MAX194BEWE
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
14-BIT, 85KSPS ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX194BEWE Datasheet
History Price: $26.76000
In Stock: 34465
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX194BEWE Specification
Specification
Part No
MAX194BEWE
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
85k
Number of Inputs
1
Input Type
Single Ended
Data Interface
QSPI, SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
?.75V ~ 5.25V
Voltage - Supply, Digital
?.75V ~ 5.25V
Features
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
MAX194BEWE PDF Datasheet
MAX194BEWE Datasheet
Click and Download: MAX194BEWE Datasheet
MAX194BEWE Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX194BEWE Compare Parts
MAX194BEWE vs MAX7652CCB
MAX194BEWE vs MAX7651ECB
MAX194BEWE vs MAX7651CCB
MAX194BEWE vs MAX71071+T
MAX194BEWE vs MAX71071+
MAX194BEWE vs MAX22531AAP+
MAX194BEWE vs MAX22530AWE+
MAX194BEWE vs MAX199BEWI+
MAX194BEWE vs MAX199BEWI
MAX194BEWE vs MAX199BENI
MAX194BEWE vs MAX199BEAI+
MAX194BEWE vs MAX199BEAI
MAX194BEWE vs MAX199BCWI
MAX194BEWE vs MAX199AEWI
MAX194BEWE vs MAX199AENI
MAX194BEWE vs MAX199AEAI
MAX194BEWE vs MAX199ACWI
MAX194BEWE vs MAX199ACNI
MAX194BEWE vs MAX199ACAI
MAX194BEWE vs MAX198BEWI
MAX194BEWE vs MAX198BENI
MAX194BEWE vs MAX198BEAI
MAX194BEWE vs MAX198BCAI
MAX194BEWE vs MAX198AEWI
MAX194BEWE vs MAX198AENI
MAX194BEWE vs MAX198AEAI
MAX194BEWE vs MAX198ACWI
MAX194BEWE vs MAX198ACNI
MAX194BEWE vs MAX198ACAI
MAX194BEWE vs MAX197AENI
MAX194BEWE vs MAX19777AZA+T
MAX194BEWE vs MAX19777AZA+
MAX194BEWE vs MAX196BEWI
MAX194BEWE vs MAX196BENI
MAX194BEWE vs MAX196AENI
MAX194BEWE vs MAX196AEAI
MAX194BEWE vs MAX196ACNI
MAX194BEWE vs MAX196ACAI
MAX194BEWE vs MAX195BEWE+T
MAX194BEWE vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.