Sampling Rate (Per Second)
85k
53.6k
Input Type
Single Ended
Differential, Single Ended
Data Interface
QSPI, SPI
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Number of A/D Converters
1
1
Reference Type
External
External
Voltage - Supply, Analog
?.75V ~ 5.25V
4.5V ~ 5.5V
Voltage - Supply, Digital
?.75V ~ 5.25V
4.5V ~ 5.5V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
16-SOIC
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount