Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Maxim Integrated MAX038CPP
MAX038CPP
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FUNCTION GENERATOR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX038CPP Datasheet
History Price: Obsolete
In Stock: 32190
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX038CPP vs MAX9382ESA+
Part No
MAX038CPP
MAX9382ESA+
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
Function Generator
Frequency Synthesizer
PLL
No
Yes
Input
CMOS, TTL
ECL
Output
CMOS, TTL
PECL
Number of Circuits
1
1
Ratio - Input:Output
1:3
2:4
Differential - Input:Output
No/No
No/Yes
Frequency - Max
40MHz
450MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
4.75V ~ 5.25V
4.2V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
8-SOIC