ICL7611BCPA
ICL7611BCPA
Active
Description:  IC CMOS 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   ICL7611BCPA Datasheet
History Price: $1.36000
In Stock: 18500
ICL7611BCPA vs ICL7650SCBA-1
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
CMOS
Zero-Drift
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
2.5V/μs
Gain Bandwidth Product
1.4 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
4 pA
Voltage - Input Offset
5 mV
0.7 μV
Current - Supply
1mA
2mA
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
2 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC