Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation ICL7611BCPA
ICL7611BCPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 1 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
ICL7611BCPA Datasheet
History Price: $1.36000
In Stock: 18500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7611BCPA vs ICL8021CPA
Part No
ICL7611BCPA
ICL8021CPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
Power
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
16V/μs
Gain Bandwidth Product
1.4 MHz
270 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
7 nA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
1mA
-
Current - Output / Channel
-
13 mA
Voltage - Supply Span (Min)
2 V
3 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP